EN
  • EN
  • DE

ADG1411YRUZ

Part No ADG1411YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST Automotive 16-Pin TSSOP Tube / IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 150ns, 120ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 23pF, 23pF
Max Leakage Current (IS off) 550pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014235-ADG1411YRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG1411
Introduction Date August 07, 2007
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1411YRUZ CAD Model

Description

ADG1411YRUZ - High-Performance Analog Switch

The ADG1411YRUZ is an advanced monolithic analog switch from Analog Devices Inc., known for its exceptional performance and reliability in a wide range of applications. This product is part of the robust ADG1411 series, which are quad single-pole single-throw (SPST) switches with ultra-low on-resistance and on-resistance flatness.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG1411YRUZ provides an optimal balance of analog performance and digital control flexibility. This technology enables the switch to operate with a single +5 V to +16 V supply or dual ±5 V to ±8 V supplies, making it highly versatile for various design requirements.

The ADG1411YRUZ offers a low on resistance of typically 0.8 ohms, ensuring minimal signal distortion and power loss. This characteristic, along with an on-resistance flatness of typically 0.1 ohms, makes the switch an excellent choice for precision applications where a consistent signal path is crucial.

Moreover, the ADG1411YRUZ is capable of handling ±15 V analog signals when powered with a ±15 V supply. The switch also features fast switching times, with a t_ON of 20 ns and a t_OFF of 30 ns, allowing for quick signal routing and minimal delay. Its extended signal range and quick response time make it suitable for sample-and-hold circuits, test equipment, audio and video signal routing, and more.

For added protection, the ADG1411YRUZ incorporates overvoltage protection (OVP) on the source input, which prevents the device from being damaged when the analog signal exceeds the power supply rails. Additionally, the switch has a high ESD (electrostatic discharge) rating, ensuring robustness in electrically noisy environments.

Encased in a compact TSSOP-16 package, the ADG1411YRUZ is designed to save space on the printed circuit board (PCB) while providing excellent thermal performance. Its integration into a system is also simplified with a logic-compatible digital interface that supports 3 V logic inputs, making it compatible with a wide range of microcontrollers and digital logic families.

With its combination of high performance, robust protection features, and ease of use, the ADG1411YRUZ from Analog Devices Inc. is an ideal choice for designers seeking a reliable and efficient analog switching solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess