EN
  • EN
  • DE

XRT8001IP-F

Part No XRT8001IP-F
Manufacturer Exar Corporation
Catalog Clock/Timing - Application Specific
Description IC WAN CLOCK E1/E1 DUAL 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose Ethernet (WAN), T1/E1
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 16.384kHz
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 18-PDIP
Win Source Part Number 044077-XRT8001IP-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT8001IP-F CAD Model

Description

The XRT8001IP-F is a single-channel T1/E1/J1 long haul transceiver manufactured by Exar Corporation. This device is designed for applications requiring high-performance data transmission over extended distances. It integrates transmit and receive functions, and supports various line build-out options.

Applications

  • Digital Cross-Connect Systems (DCS)
  • PBX systems
  • Channel Service Units (CSU)
  • Data Service Units (DSU)
  • Wireless base stations
  • Central office telecommunications equipment

Features

  • Single-channel T1/E1/J1 transceiver
  • Long haul line interface
  • Integrated transmit and receive functions
  • Supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1
  • Selectable line build-out (LBO) options for various cable lengths
  • Clock recovery and jitter attenuation
  • On-chip pulse shaping
  • Diagnostic loopback capabilities
  • Low power consumption
  • Small package footprint

Benefits

  • Simplified system design due to integrated functionality
  • Improved signal integrity and performance over long distances
  • Reduced component count and board space
  • Lower power consumption contributes to energy efficiency
  • Enhanced system reliability through robust design
  • Cost-effective solution for T1/E1/J1 applications

Additional Details

The XRT8001IP-F operates from a single 3.3V power supply. It utilizes advanced clock recovery techniques to minimize jitter and ensure reliable data transmission. The selectable LBO options allow the device to be optimized for different cable lengths, maximizing performance in various network environments. The diagnostic loopback capabilities facilitate system testing and troubleshooting. This transceiver is typically packaged in a small form factor, surface-mount package, allowing for compact board layouts. It is designed to meet or exceed industry standards for T1/E1/J1 transmission. The XRT8001IP-F offers a high level of integration and performance, making it an ideal choice for a wide range of telecommunications applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess