EN
  • EN
  • DE

LV25700PM-TBM-E

Part No LV25700PM-TBM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Audio Special Purpose
Description SINGLE CHIP TUNER IC FOR CAR RAD / Audio Audio Signal Processor 1 Channel 80-QIPE (20x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Sanyo
Package Bulk
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QIPE (20x14)
Base Product Number LV257
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LV25700PM-TBM-E,ONSSNYLV25700PM-TBM-E
Standard Package 500
Win Source Part Number 1073030-LV25700PM-TBM-E
Ultra Librarian 3D Model Ultra Librarian LV25700PM-TBM-E CAD Model

Description

The LV25700PM-TBM-E is an audio signal processor integrated circuit manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Application: Automotive Audio
  • Packaging: Bulk
  • Package: 500
  • Mounting: SMD (SMT)
  • Channel: 1
  • Voltage Supply: 4.5V to 5.5V
  • Category: Integrated Circuits (ICs)>Audio Special Purpose
  • Popularity: Low
  • RoHS: Not Applicable

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess