EN
  • EN
  • DE

ADP5061ACBZ-2-R7

Part No ADP5061ACBZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/POL 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.3A
Battery Pack Voltage 4.3V
Voltage Supply MAX 6.7V
Interface I2C, USB
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-WFBGA, WLCSP
Manufacturer Package 20-WLCSP (2x2.6)
Manufacturer Homepage www.analog.com
Win Source Part Number 744268-ADP5061ACBZ-2-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADP5061
Introduction Date February 07, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP5061ACBZ-2-R7 CAD Model

Description

Introducing the ADP5061ACBZ-2-R7 from Analog Devices Inc.

The ADP5061ACBZ-2-R7 is a cutting-edge, integrated charging solution for Li-Ion and Li-Polymer batteries, crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This highly efficient, single-cell, lithium battery charger is designed to meet the needs of modern portable devices with its compact size and advanced features.

Key Features:

  • Flexible Input Voltage Range: The device is capable of operating efficiently with an input voltage range from 4.1V to 5.5V, making it versatile for use in various applications.
  • Programmable Charging Current: Users can adjust the charge current up to 1.2A through an external resistor, providing flexibility to match the charging needs of different battery capacities.
  • Integrated Power Path Management: This feature allows the ADP5061ACBZ-2-R7 to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of the device it powers.
  • Charge Safety Timers: To ensure safe operation, the charger includes safety timers for pre-charge, fast charge, and termination phases.
  • Automatic Charge Termination: The charger automatically terminates the charge cycle when the battery is fully charged, which helps to preserve the battery's longevity and safety.
  • Thermal Regulation: This feature prevents overheating by regulating the charge current during high temperature conditions.

Applications:

The ADP5061ACBZ-2-R7 is an ideal charging solution for a wide range of battery-powered applications such as:

  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Smart Watches and Fitness Trackers
  • Bluetooth-enabled Devices

With its compact size, the ADP5061ACBZ-2-R7 comes in a 12-ball WLCSP package, making it an excellent choice for space-constrained applications. Its advanced battery charging capabilities ensure that your devices are powered efficiently and safely, providing a reliable power management solution that stands out in the competitive electronics market.

Whether you are designing a new product or upgrading an existing one, the ADP5061ACBZ-2-R7 from Analog Devices Inc. offers the performance, reliability, and innovation that you can trust to deliver power where and when it's needed.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess