EN
  • EN
  • DE

MB90487A-G-200

Part No MB90487A-G-200
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFP
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 715187-MB90487A-G-200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90487A-G-200 CAD Model

Description

The MB90487A-G-200 is a 16-bit microcontroller manufactured by Fujitsu Electronics America, Inc. It belongs to the F2MC-16LX family, known for its high-speed processing capabilities and integrated peripheral functions. This microcontroller is designed for demanding applications requiring real-time control, data processing, and communication capabilities.

Applications:

  • Automotive control systems: Engine management, transmission control, and anti-lock braking systems (ABS).
  • Industrial automation: Programmable Logic Controllers (PLCs), motor control, and robotics.
  • Consumer electronics: Home appliances, audio/video equipment, and gaming consoles.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and drug delivery systems.
  • Communication equipment: Wireless communication modules, networking devices, and industrial control systems.

Features:

  • 16-bit F2MC-16LX CPU core: Delivers high-speed processing performance.
  • On-chip Flash memory: Stores program code and data, eliminating the need for external memory.
  • On-chip RAM: Provides working memory for data processing.
  • Timers/Counters: Used for timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Converts analog signals to digital data for sensor interfacing.
  • D/A Converter: Converts digital data to analog signals for actuator control.
  • Input/Output Ports: Provide interfaces for connecting to external devices.
  • Interrupt Controller: Manages interrupts from various sources.
  • Power Management Features: Low-power modes for battery-powered applications.

Benefits:

  • High Performance: The 16-bit CPU core provides fast processing speeds for real-time control applications.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Communication Options: Serial communication interfaces enable easy communication with other devices.
  • Low Power Consumption: Power management features extend battery life in portable devices.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The MB90487A-G-200 is available in various package options and temperature ranges. It is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators. Refer to the datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess