EN
  • EN
  • DE

MMSZ5255BQ-7-F

Part No MMSZ5255BQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 28V 370MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 28 V 370 mW ±5% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MMSZ5255
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 31-MMSZ5255BQ-7-FDKR, 31-MMSZ5255BQ-7-FCT, 31-MMSZ5255BQ-7-FTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885466-MMSZ5255BQ-7-F
Ultra Librarian 3D Model Ultra Librarian MMSZ5255BQ-7-F CAD Model

Description

Product Overview: MMSZ5255BQ-7-F

The MMSZ5255BQ-7-F is a high-quality, surface-mount Zener diode designed and manufactured by Diodes Incorporated. It is a part of their extensive Zener diode product line, which offers voltage regulation in a compact, reliable package. This component is particularly suited for applications requiring a precise voltage reference or voltage protection in a space-constrained environment.

Key Features

  • Voltage Regulation: The MMSZ5255BQ-7-F provides a nominal Zener voltage of 28V, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: It comes in a small SOD-123F package, which is ideal for space-saving designs and high-density circuit boards.
  • High Reliability: This product is characterized by its high reliability and stability, ensuring a long operational life in critical applications.
  • Tolerance: The Zener voltage tolerance is ±5%, which is suitable for most precision reference applications.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, allowing for use in various environmental conditions.

Applications

The MMSZ5255BQ-7-F is versatile and can be used in numerous applications. These include:

  • Power management in consumer electronics
  • Overvoltage protection in sensitive electronics
  • Voltage regulation in industrial systems
  • Automotive electronics where stable voltage references are required
  • Telecommunications equipment for consistent performance

Quality and Certifications

Diodes Incorporated is known for their commitment to quality, and the MMSZ5255BQ-7-F is no exception. It complies with the RoHS directive, meaning it is free from hazardous substances commonly found in electronic components. Additionally, it is designed to meet or exceed industry standards for performance and reliability, ensuring that it is a trustworthy component for your electronic designs.

Whether you are designing a power supply, protecting sensitive circuitry, or in need of a stable voltage reference, the MMSZ5255BQ-7-F from Diodes Incorporated is an excellent choice that combines efficiency, precision, and reliability in a compact form factor.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0405 $50.0175
3,005+ $0.0333 $100.0665
4,660+ $0.0322 $150.0520
6,415+ $0.0312 $200.1480
8,280+ $0.0302 $250.0560
11,115+ $0.0270 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess