EN
  • EN
  • DE

ADL5330ACPZ-R2

Part No ADL5330ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CEL 10MHZ-3GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Discontinued
Frequency 10MHz ~ 3GHz
P1dB 1.2dBm
Gain 10dB
RF Type Cellular, CDMA2000, W-CDMA, GSM
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 250mA
Test Frequency 2.7GHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADL5330
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 860076-ADL5330ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADL5330ACPZ-R2 CAD Model

Description

Product Overview: ADL5330ACPZ-R2 by Analog Devices Inc.

The ADL5330ACPZ-R2 from Analog Devices Inc. is a versatile and high-performance variable gain amplifier (VGA) designed to meet the demanding requirements of communication systems. This product is part of the extensive range of RF components that Analog Devices offers, catering to a diverse set of applications from wireless infrastructure to industrial and instrumentation systems.

Key Features

  • Frequency Range: The ADL5330 operates over a wide frequency range, making it suitable for various applications in the RF and IF bands.
  • Variable Gain Control: With a continuous gain control range of 50 dB, this VGA allows for precise signal level adjustment, which is critical for optimizing system performance.
  • High Linearity: It offers excellent linearity, which is essential for maintaining signal integrity in complex modulation schemes.
  • Single Supply Operation: The device operates from a single 5 V supply, simplifying power supply design and reducing system complexity.
  • Power Down Feature: The inclusion of a power-down feature enables energy-saving modes, which is particularly beneficial for battery-powered devices.

Applications

The ADL5330ACPZ-R2 is ideal for a range of applications, such as:

  • Wireless infrastructure (base stations for cellular and radio networks)
  • Industrial and medical instrumentation
  • RF/IF signal chains requiring precise gain control
  • Broadband wireless access systems

Package and Quality

This product is offered in a compact LFCSP (Lead Frame Chip Scale Package) which is designed for space-constrained applications. The package is RoHS compliant, reflecting Analog Devices' commitment to environmental responsibility. Furthermore, the ADL5330ACPZ-R2 is characterized for performance over the extended industrial temperature range, ensuring reliability in various operating conditions.

Conclusion

The ADL5330ACPZ-R2 from Analog Devices Inc. represents a blend of performance, flexibility, and reliability. Its wide frequency range, variable gain control, and high linearity make it a prime choice for designers looking to enhance their RF and IF signal processing capabilities. With its advanced features and robust packaging, this VGA stands as a pivotal component for modern communication systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3549 $61.7745
9+ $11.5730 $104.1570
14+ $11.1820 $156.5480
20+ $10.4000 $208.0000
25+ $10.0091 $250.2275
32+ $9.6181 $307.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess