EN
  • EN
  • DE

ADG1414BCPZ-REEL7

Part No ADG1414BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 9.5 Ω RON ±15 V/+12 V/±5 V iCMOS Serially-Controlled Octal SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 11.5 Ohm
Channel-to-Channel Matching (ΔRon) 550 mOhm
Operating Supply Voltage 12V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 93ns, 35ns
-3db Bandwidth 256MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -75dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1140112-ADG1414BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1414
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1414BCPZ-REEL7 CAD Model

Description

Product Overview: ADG1414BCPZ-REEL7

The ADG1414BCPZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches, designed and manufactured by the renowned Analog Devices Inc. This product is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and relay replacement, where low on-resistance, low crosstalk, and fast switching are required.

Key Features

  • Low On-Resistance: The switch offers an ultra-low on-resistance of typically 1.5 ohms, which ensures minimal signal distortion and power loss, making it highly efficient for precision applications.
  • Wide Operating Voltage Range: The device operates across a broad voltage range of ±5 V to ±16.5 V or 10 V to 33 V single supply, providing versatility in different circuit configurations.
  • Fast Switching Times: With tON of 30 ns and tOFF of 20 ns, the ADG1414BCPZ-REEL7 ensures rapid signal routing, which is essential for high-speed data processing and real-time applications.
  • Low Power Consumption: The device features a low power consumption, contributing to energy efficiency in battery-powered and portable devices.
  • Enhanced Durability: The robust IC design is resistant to latch-up and features ESD (Electrostatic Discharge) protection, thereby providing improved reliability and longevity.

Applications

The versatility of the ADG1414BCPZ-REEL7 makes it suitable for various applications, including:

  • Automatic Test Equipment (ATE)
  • Instrumentation
  • Sample and Hold Circuits
  • Audio and Video Switching
  • Communication Systems

Packaging and Quality

The device comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) with a part number suffix 'REEL7' indicating its availability in a 7-inch reel packaging. This packaging is convenient for automated assembly processes and is designed to be space-efficient, making it suitable for high-density mounting on PCBs. Analog Devices Inc. maintains a high standard of quality, ensuring that the ADG1414BCPZ-REEL7 meets stringent industry specifications and customer expectations.

With its combination of low on-resistance, fast switching, and wide voltage range, the ADG1414BCPZ-REEL7 from Analog Devices Inc. is an exceptional component for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5368 $52.6104
7+ $14.3892 $100.7244
11+ $13.9395 $153.3345
15+ $13.4899 $202.3485
20+ $13.0402 $260.8040
26+ $11.6912 $303.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess