EN
  • EN
  • DE

ADG1421BCPZ

Part No ADG1421BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analogue Switch ICs 2.5ohm Max Ron +/-15V iCMOS Dual SPST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196809-ADG1421BCPZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Series ADG1421
Supplier Device Package 10-LFCSP-WD (3x3)
Package / Case 10-VFDFN Exposed Pad, CSP
Mounting Type Surface Mount
Number of Circuits 2
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ADG1421BCPZ CAD Model

Description

The ADG1421BCPZ is a robust, high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This single-pole, single-throw (SPST) switch is part of the industry-leading range of switch and multiplexer products that offer low on-resistance and high bandwidth, making it an ideal choice for precision analog signal routing.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance of typically 0.6 ohms, ensuring minimal signal distortion and voltage drop across the switch, which is crucial for maintaining signal fidelity in precision applications.
  • High Bandwidth: With a wide bandwidth of up to 45 MHz, the ADG1421BCPZ can handle high-frequency signals without significant attenuation, making it suitable for audio, video, and high-speed data applications.
  • Single Supply Operation: The switch is capable of operating from a single 3.3V to 5V power supply, providing design flexibility and compatibility with a variety of system architectures.
  • Low Power Consumption: Designed for energy-efficient operation, the ADG1421BCPZ consumes very low power, which is essential for battery-powered and portable devices.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection up to 2 kV, safeguarding the switch against damage from static electricity and enhancing its durability in harsh environments.
  • Latch-Up Proof: The switch is immune to latch-up, ensuring stable operation even under extreme conditions.

Applications

The versatility of the ADG1421BCPZ allows it to be used in a variety of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Medical Instrumentation
  • Relay Replacement

Package and Quality

The ADG1421BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. Analog Devices Inc. ensures that each switch meets rigorous quality standards, providing reliable performance in even the most demanding situations.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess