EN
  • EN
  • DE

ADG1423BRMZ-REEL7

Part No ADG1423BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST 2.1OHM RON 10MSOP / 2 Circuit IC Switch 1:1 2.4Ohm 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Max) 2.4Ohm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 145ns, 145ns
-3db Bandwidth 180MHz
Charge Injection -5pC
Channel Capacitance (CS(off), CD(off)) 18pF, 22pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -74dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADG1423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADG1423BRMZ-REEL7CT,ADG1423BRMZ-REEL7TR-ND,ADG1423BRMZ-REEL7DKR,505-ADG1423BRMZ-REEL7TR,ADG1423BRMZ-REEL7CT,ADG1423BRMZ-REEL7CT-ND,ADG1423BRMZ-REEL7-ND,ADG1423BRMZ-REEL7DKR-ND,ADG1423BRMZ-REEL7TR,-2735-ADG1423BRMZ-REEL7CT,-2735-ADG1423BRMZ-REEL7DKR,505-ADG1423BRMZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1155993-ADG1423BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1423BRMZ-REEL7 CAD Model

Description

Analog Devices ADG1423BRMZ-REEL7 High-Performance Analog Switch

The ADG1423BRMZ-REEL7 is a monolithic industrial-grade, high-performance analog switch from Analog Devices Inc., renowned for its precision and reliability in signal switching. This component is part of the ADG1423 series, designed to facilitate the routing of analog and digital signals in a variety of applications, including data acquisition systems, communication systems, and medical equipment.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the ADG1423BRMZ-REEL7 is optimized for space-sensitive applications without compromising performance. Its robust design allows for single or dual-supply operation, ranging from ±5 V to ±16.5 V for dual supplies and 10 V to 16.5 V for a single supply. This flexibility makes it suitable for various operating environments and system designs.

One of the key features of the ADG1423BRMZ-REEL7 is its low on-resistance, typically around 4.5 Ω, which ensures minimal signal distortion and power loss. This characteristic, combined with a low on-resistance flatness, guarantees consistent performance over the full signal range. Additionally, the device exhibits an impressive switching speed, with a tON of 30 ns and a tOFF of 20 ns, enabling rapid signal routing and high-throughput systems.

The ADG1423BRMZ-REEL7 also boasts high ESD (Electrostatic Discharge) protection levels of up to 2 kV, providing robustness against static electricity and enhancing the longevity of the device in harsh electrical environments. Moreover, the switch's latch-up performance exceeds 100 mA per JESD78, ensuring reliable operation even under stress conditions.

For ease of integration, the ADG1423BRMZ-REEL7 features a 3 V logic-compatible input threshold, making it compatible with a wide range of control logic levels. Furthermore, the device is offered in a tape and reel format (REEL7), which is ideal for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

In summary, the ADG1423BRMZ-REEL7 from Analog Devices Inc. is a versatile and high-performing analog switch that meets the stringent requirements of modern electronic systems, providing designers with a reliable solution for their signal routing needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7707 $54.1656
19+ $5.5555 $105.5545
28+ $5.3819 $150.6932
39+ $5.2083 $203.1237
50+ $5.0347 $251.7350
67+ $4.5138 $302.4246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess