EN
  • EN
  • DE

ADG1438BRUZ-REEL7

Part No ADG1438BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8:1 20TSSOP / 1 Circuit IC Switch 8:1 11.5Ohm 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Circuits 1
On-State Resistance (Max) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 550mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
-3db Bandwidth 82MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 9pF, 58pF
Current - Leakage (IS(off)) (Max) 150pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADG1438
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG1438BRUZ-REEL7DKR,-2735-ADG1438BRUZ-REEL7CT,ADG1438BRUZ-REEL7CT,2156-ADG1438BRUZ-REEL7,ADG1438BRUZ-REEL7-ND,ADG1438BRUZ-REEL7TR,ANAANAADG1438BRUZ-REEL7
Standard Package 1,000
Win Source Part Number 991992-ADG1438BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1438BRUZ-REEL7 CAD Model

Description

ADG1438BRUZ-REEL7 - High-Performance Analog Switch by Analog Devices Inc.

The ADG1438BRUZ-REEL7 is a cutting-edge analog switch developed by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of their renowned switch and multiplexer product line, designed to deliver exceptional signal integrity and robustness in a variety of applications. The product comes in a tape and reel package, making it suitable for automated assembly processes and high-volume production.

Key Features

  • Triple Single-Pole Double-Throw (SPDT) Configuration: The ADG1438BRUZ-REEL7 features three independently controllable SPDT switches, providing versatility and multi-channel switching capabilities within a single IC.
  • Low On-Resistance: This analog switch boasts a low on-resistance (typically around 1.5 ohms), ensuring minimal signal distortion and power loss during operation.
  • Single Supply Operation: The device operates from a single supply voltage ranging from +9 V to +40 V, or a dual supply of ±4.5 V to ±20 V, allowing for flexible integration into various circuit designs.
  • Extended Temperature Range: It is designed to perform reliably in a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments.
  • ESD Protection: The switch inputs are protected against electrostatic discharge events, enhancing the durability and longevity of the device in harsh electrical environments.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Industrial Control Systems

The ADG1438BRUZ-REEL7 by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its robust design and versatile features make it an excellent choice for designers seeking to enhance their applications with a high-performance analog switch. Whether used in complex industrial settings or precise measurement equipment, the ADG1438BRUZ-REEL7 stands out for its exceptional performance and reliability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6080 $61.8240
6+ $16.9092 $101.4552
10+ $16.3808 $163.8080
13+ $15.8524 $206.0812
17+ $15.3239 $260.5063
22+ $13.7387 $302.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess