EN
  • EN
  • DE

ADG1439BCPZ-REEL7

Part No ADG1439BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8:1 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 11.5 Ohm
Channel-to-Channel Matching (ΔRon) 550 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
-3db Bandwidth 130MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 9pF, 28pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767830-ADG1439BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1439
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1439BCPZ-REEL7 CAD Model

Description

Product Overview

The ADG1439BCPZ-REEL7 is a high-performance, monolithic CMOS device comprising dual single-pole/double-throw (SPDT) switches, manufactured by Analog Devices Inc. This product offers robust signal switching capabilities and is designed for use in a variety of applications, including data acquisition systems, communication systems, and audio/video signal routing.

Key Features

  • Low On-Resistance: The ADG1439 features ultra-low on-resistance (RON) typically around 0.7 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Wide Operating Voltage Range: It operates across a broad voltage range from ±5 V to ±16.5 V or a single supply of 10 V to 16.5 V, providing flexibility in various circuit configurations.
  • High Current Carrying Capability: With a continuous current rating of up to ±400 mA, the ADG1439 can handle significant current without degradation of performance.
  • Low Power Consumption: The device boasts a low power consumption, making it suitable for battery-powered applications and power-sensitive designs.
  • 3.3 V Logic-Compatible Inputs: The logic control inputs are compatible with 3.3 V logic levels, which allows for easy interfacing with modern microcontrollers and digital systems.
  • Fast Switching Times: The switch exhibits fast transition times (tON and tOFF), ensuring quick response in critical applications.
  • Enhanced ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the device, which safeguards it against damage from static electricity.

Applications

The ADG1439BCPZ-REEL7 is suitable for a wide range of applications, including:

  • Relay replacement
  • Automatic test equipment
  • Data acquisition systems
  • Audio and video switching
  • Sample and hold systems
  • Communication systems

Packaging and Quality

Supplied in a compact LFCSP (Lead Frame Chip Scale Package) with a 16-lead configuration, the ADG1439BCPZ-REEL7 is designed to occupy minimal board space. The device is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Analog Devices Inc. ensures high-quality and reliability standards, making this product a reliable choice for both industrial and commercial applications.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1290 $50.0640
39+ $2.5674 $100.1286
61+ $2.4871 $151.7131
84+ $2.4069 $202.1796
108+ $2.3267 $251.2836
144+ $2.0860 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess