EN
  • EN
  • DE

ADG1607BRUZ-REEL7

Part No ADG1607BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2X8 28TSSOP / 4.5 Ω RON, 16-Channel, Differential 8-Channel, ±5 V,+12 V,+5 V, and +3.3 V Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Circuits 2
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Single Supply Voltage (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 128ns, 109ns
-3db Bandwidth 38MHz
Charge Injection 33pC
Channel Capacitance (CS(off), CD(off)) 18pF, 120pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -62dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Part Number Series ADG1607
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810679-ADG1607BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1607BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1607BRUZ-REEL7 by Analog Devices Inc.

The ADG1607BRUZ-REEL7 is a high-performance, 16-channel multiplexer from Analog Devices Inc., designed to deliver precision signal routing in a wide range of applications. This device is part of the company's renowned portfolio of switch and multiplexer products, which are known for their reliability and versatility.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG1607 offers low on-resistance and low on-resistance flatness, making it an ideal choice for precision analog applications. The multiplexer operates from a single 3 V to 5 V power supply, providing a dual supply range of ±5 V. This feature allows the device to easily integrate into various system designs without the need for additional power supply components.

The ADG1607BRUZ-REEL7 is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is highly beneficial for space-constrained applications. The device is provided in a 7-inch reel, facilitating efficient handling and placement during the manufacturing process.

Key Features:

  • 16 single channels
  • ±5 V dual supply operation or 3 V to 5 V single supply
  • Low on-resistance (Typically < 4.5 Ω)
  • Low on-resistance flatness
  • Low power consumption (Typically < 0.01 µW)
  • Fast switching times (tON < 30 ns, tOFF < 20 ns)
  • Break-before-make switching action
  • ESD protection > 2 kV
  • 44-lead TSSOP package

Applications for the ADG1607BRUZ-REEL7 include data acquisition systems, communication systems, relay replacements, and audio and video routing. Its robust design ensures that it can handle multiple signal routing needs with precision and speed, making it an excellent choice for both industrial and consumer products.

Analog Devices Inc. is known for their commitment to quality and the ADG1607BRUZ-REEL7 is no exception. It delivers consistent performance, ensuring signal integrity and providing designers with a reliable solution for their multiplexing needs. Whether used in complex industrial systems or consumer electronics, this multiplexer stands out for its versatility, efficiency, and the precision that Analog Devices' products are celebrated for.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess