EN
  • EN
  • DE

ADG1609BCPZ-REEL7

Part No ADG1609BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 4-/8-Channel ±5 V,+12 V, +5 V, and +3.3 V Multiplexers | IC MULTIPLEXER DL 4X1 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 120mOhm
Supply Voltage , Single (V+) 3.3V ~ 16V
Supply Voltage , Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 94ns, 93ns
-3db Bandwidth 78MHz
Charge Injection 29pC
Channel Capacitance (CS(off), CD(off)) 19pF, 59pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number ADG1609
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140136-ADG1609BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1609BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1609BCPZ-REEL7

The ADG1609BCPZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is part of the company's extensive range of switch and multiplexer devices, designed to cater to a wide variety of applications, from data acquisition systems and communication devices to medical and industrial equipment.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG1609BCPZ-REEL7 offers a perfect blend of low power consumption and high-speed operation. It features a 4-channel configuration, enabling the connection of one of four inputs to a common output, as determined by the 2-bit binary address lines. The multiplexer operates with a single 3 V to 5 V power supply or a dual ±5 V supply, providing flexibility in various system designs.

The device is characterized by its low on-resistance and flatness, which are maintained over the full signal range, ensuring excellent signal integrity and reduced signal distortion. The on-resistance profile is very flat over the full analog input range, which significantly reduces the signal distortion and makes it ideal for multiplexing audio, video, or other high-frequency signals.

Additionally, the ADG1609BCPZ-REEL7 boasts a low total harmonic distortion (THD) and has a high bandwidth that extends its usability to applications requiring fast switching speeds and high signal fidelity. The component is also equipped with an overvoltage protection circuit that protects the device from momentary voltage spikes beyond the power supply levels, enhancing its robustness and reliability in complex circuits.

Encased in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), the ADG1609BCPZ-REEL7 is designed for space-constrained applications. The 'REEL7' designation indicates that this product is provided in a tape and reel packaging, suitable for automated assembly processes, and is ideal for high-volume production requirements.

With its combination of advanced features, the ADG1609BCPZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, reliable multiplexer that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2646 $52.6460
24+ $4.3196 $103.6704
36+ $4.1847 $150.6492
50+ $4.0497 $202.4850
64+ $3.9147 $250.5408
86+ $3.5097 $301.8342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess