EN
  • EN
  • DE

ADG1609BRUZ-REEL7

Part No ADG1609BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 4:1 16-Pin TSSOP T/R / IC MULTIPLEXER DL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Single Supply Voltage (V+) 3.3 V to 16 V
Dual Supply Voltage(V±) ±3.3 V to 8 V
Max Switch Time (Ton,Toff) 94ns, 93ns
-3db Bandwidth 78MHz
Charge Injection 29pC
Channel Capacitance(CS off, CD off) 19pF, 59pF
Max Leakage Current (IS off) 100pA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014248-ADG1609BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG1609
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1609BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1609BRUZ-REEL7 from Analog Devices Inc.

The ADG1609BRUZ-REEL7 is a robust and high-performance analog multiplexer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This component is part of the ADG1609 series, which is known for its reliability and versatility in various electronic applications. The ADG1609BRUZ-REEL7 is designed to provide efficient single-ended or differential signal routing, making it an essential part of many analog signal processing systems.

Key Features

  • 4:1 Multiplexer Configuration: The device features four independently selectable single-ended or differential channels, allowing for flexible signal routing options in complex circuit designs.
  • Low On-Resistance: With a typical on-resistance of just 4.5 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining signal integrity across connections.
  • Single Supply Operation: It operates with a single supply voltage ranging from +3 V to +5.5 V, which is ideal for low-voltage applications and helps in reducing the overall power consumption of the system.
  • Wide Operating Temperature Range: The device is designed to work reliably across a broad temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • High ESD Protection: The ADG1609BRUZ-REEL7 offers excellent electrostatic discharge (ESD) protection, enhancing its durability and lifespan in electrically noisy environments.
  • Low Power Consumption: It features an ultra-low power consumption design, which helps in extending battery life for portable devices.
  • Surface-Mount Package: Supplied in a compact TSSOP-16 package, this multiplexer is ideal for space-constrained applications that require surface-mount technology.

Applications

The ADG1609BRUZ-REEL7 is a versatile component that can be used in a wide array of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Process control systems
  • Relay replacement

With its exceptional performance and reliability, the ADG1609BRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality analog multiplexer to incorporate into their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5117 $52.5819
17+ $6.1635 $104.7795
26+ $5.9709 $155.2434
35+ $5.7783 $202.2405
45+ $5.5857 $251.3565
60+ $5.0078 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,746 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess