EN
  • EN
  • DE

ADG1634BCPZ-REEL7

Part No ADG1634BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20LFCSP / 4.5 Ω RON, Triple/Quad SPDT ±5 V, +12 V, +5 V, and +3.3 V Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 120mOhm
Single Supply Voltage (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 38ns, 152ns
-3db Bandwidth 109MHz
Charge Injection -12.4pC
Channel Capacitance (CS(off), CD(off)) 19pF, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-VQ (4x4)
Mounting Style SMD
Part Number Series ADG1634
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811186-ADG1634BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1634BCPZ-REEL7 CAD Model

Description

The ADG1634BCPZ-REEL7 is a robust, high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This component is part of the ADG1634 series, which are monolithic industrial CMOS analog switches with four independently selectable single-pole, double-throw (SPDT) switches.

Key Features

  • Wide Operating Voltage Range: The device operates across a wide range of power supplies, from ±2.5 V to ±5.5 V single supply, making it versatile for various circuit configurations.
  • Low On-Resistance: The ADG1634BCPZ-REEL7 boasts a low on-resistance (typically 1.5 Ω), ensuring minimal signal distortion and power loss across the switch.
  • High Current Carrying Capability: With a continuous current rating of up to ±300 mA, this switch can handle significant current loads without compromising performance.
  • Low Power Consumption: Power conservation is a key aspect of the design, with the device featuring a typical power consumption of less than 0.01 µW, ideal for power-sensitive applications.
  • Enhanced ESD Protection: The switch includes robust electrostatic discharge (ESD) protection, safeguarding the device against static damage and enhancing its durability in harsh environments.
  • Compact Package: Housed in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), the ADG1634BCPZ-REEL7 is suitable for space-constrained applications.

Applications

The ADG1634BCPZ-REEL7 is ideal for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Automatic test equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADG1634BCPZ-REEL7 is no exception. It is manufactured using a silicon-on-insulator (SOI) process, providing a high level of integration and ensuring reliable operation over an extended temperature range of -40°C to +125°C. The device is supplied in a tape and reel format (REEL7), facilitating efficient assembly for high-volume production.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0618 $50.6180
25+ $4.1533 $103.8325
38+ $4.0235 $152.8930
52+ $3.8937 $202.4724
67+ $3.7639 $252.1813
89+ $3.3746 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess