EN
  • EN
  • DE

ADG201HSKRZ-REEL

Part No ADG201HSKRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 50 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±13.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 50ns, 50ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -86dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767835-ADG201HSKRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADG201HS
Introduction Date March 22, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG201HSKRZ-REEL CAD Model

Description

The ADG201HSKRZ-REEL, manufactured by Analog Devices Inc., is a high-performance analog switch designed for precision applications that demand fast switching and low on-resistance. This device is part of a series that offers superior performance in terms of signal integrity and overall robustness, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The switch features a low on-resistance, typically around 45 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Fast Switching Times: With t_ON and t_OFF times typically in the nanosecond range, the ADG201HSKRZ-REEL offers swift transitions that are essential for high-speed signal processing.
  • Single Supply Operation: The device is capable of operating from a single supply voltage, making it convenient for systems that require a simplified power supply design.
  • Dual SPST Configuration: The ADG201HSKRZ-REEL contains two single-pole, single-throw (SPST) switches, providing flexibility in routing and isolation of analog signals.
  • Enhanced Durability: The device is built to withstand continuous operation, with extended temperature ranges ensuring reliability in various environments.

Applications

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Relay Replacement
  • Audio and Video Switching

Product Packaging

The ADG201HSKRZ-REEL is provided in a reel format, which facilitates automated assembly processes and is ideal for high-volume production. This packaging ensures the parts are protected and remain in a tape-and-reel form for efficient pick-and-place manufacturing.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG201HSKRZ-REEL is no exception. It is fabricated using a robust IC process that ensures high reliability and performance consistency. This product is designed to meet stringent industry standards, ensuring it can be integrated into critical systems with confidence.

Ordering Information

For detailed ordering information and to request samples or discuss volume pricing, customers should contact Analog Devices Inc. or an authorized distributor. Technical documentation, including datasheets and support materials, is available to assist with product integration and to help resolve any design challenges.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7303 $54.1121
16+ $6.3429 $101.4864
25+ $6.1446 $153.6150
34+ $5.9464 $202.1776
44+ $5.7482 $252.9208
59+ $5.1536 $304.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,948 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess