EN
  • EN
  • DE

ADG201HSTQ/883B

Part No ADG201HSTQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032060-ADG201HSTQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG201HSTQ/883B CAD Model

Description

Analog Devices Inc. ADG201HSTQ/883B High-Performance Analog Switch

The ADG201HSTQ/883B is a monolithic CMOS device comprising four independently selectable switches, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This high-precision analog switch is engineered to deliver exceptional signal accuracy and integrity, making it an ideal choice for a wide range of applications in military, aerospace, and industrial markets where reliability and robustness are of paramount importance.

Constructed with Analog Devices' advanced silicon-oxide-nitride-oxide-silicon (SONOS) process, the ADG201HSTQ/883B offers excellent performance characteristics. It is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring consistent performance in even the most extreme conditions. The device is also packaged in a hermetically sealed, 16-lead ceramic flatpack, providing additional protection against harsh environments and ensuring long-term reliability.

Key features of the ADG201HSTQ/883B include low power dissipation, high switching speed, and a wide analog signal range. The switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. With a typical charge injection of only 1 pC, users can expect minimal disturbance to the signal path when the switch state is changed. Furthermore, the device boasts a low on-resistance of typically 45 ohms, which remains flat over the full analog signal range.

The ADG201HSTQ/883B is versatile and can be used in various applications such as sample and hold systems, test equipment, multiplexing, and more. Its high off-isolation of -80 dB at 100 kHz reduces the likelihood of crosstalk, making it suitable for use in high-frequency signal chains. Additionally, the switch's low leakage currents and power-off protection feature ensure that the analog input is protected when the device is powered down.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADG201HSTQ/883B, including detailed datasheets, application notes, and design resources, facilitating seamless integration into your system. With its robust design and high-performance capabilities, the ADG201HSTQ/883B is a reliable and efficient solution for your precision analog switching needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess