EN
  • EN
  • DE

ADG202AKRREEL7

Part No ADG202AKRREEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Switch Quad SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of Bits 4
Number of Pins 16
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Throw Configuration SPST
Win Source Part Number 991178-ADG202AKRREEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG202AKRREEL7 CAD Model

Description

Analog Devices Inc.

The ADG202AKRREEL7 is a high-performance, monolithic CMOS device from Analog Devices Inc., designed to meet a wide range of switching requirements in the analog domain. This device is part of a series that offers low power dissipation yet gives high switching speed, making it an excellent choice for various applications, including communication systems, data acquisition, and audio signal routing.

Key Features

  • Low Power Consumption: The ADG202AKRREEL7 boasts a low power requirement, which is ideal for battery-powered and portable devices, ensuring minimal impact on the overall power budget of the system.
  • High Switching Speed: With its swift transition times, this switch can handle high-frequency signals without significant distortion, preserving signal integrity and ensuring reliable performance.
  • Bidirectional Signal Flow: This device enables bidirectional flow of analog signals, which allows for versatile circuit designs and simplifies the routing of audio or data signals.
  • Wide Operating Voltage Range: It operates over a broad range of supply voltages, accommodating various design requirements and ensuring compatibility with multiple system architectures.
  • Low On-Resistance: The low on-resistance characteristic of this switch ensures minimal signal attenuation when the switch is closed, providing a high-quality signal path.
  • Improved Off-Isolation: The device provides excellent off-isolation, which minimizes crosstalk between channels when the switch is in the off state.

Applications

The versatility of the ADG202AKRREEL7 makes it suitable for a wide array of applications, including:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Test Equipment and Instrumentation
  • Communication Systems
  • Analog and Digital Multiplexing

Environmental and Quality Certifications

The ADG202AKRREEL7 is available in a surface-mount package and is compliant with industry-standard environmental and quality certifications, ensuring reliability and performance consistency across various conditions.

Ordering Information

This product is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The 'REEL' suffix in the part number indicates this packaging option, which is standard for surface-mount components in automated manufacturing environments.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4852 $61.9408
8+ $12.7059 $101.6472
13+ $12.3088 $160.0144
17+ $11.9117 $202.4989
22+ $11.5147 $253.3234
30+ $10.3235 $309.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess