EN
  • EN
  • DE

AD650JPZ

Part No AD650JPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC F/V & V/F CONV 1MHZ 20PLCC / Volt to Frequency and Frequency to Volt Converter IC 1 MHz ±0.02% 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>V/F and F/V Converters
Manufacturer Analog Devices Inc.
Packaging Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 1 MHz
Full Scale ±150ppm/°C
Linearity ±0.02%
Mounting Surface Mount
Case / Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AD650
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD650JPZ,ANAANAAD650JPZ,505-AD650JPZ,-2735-AD650JPZ,AD650JPZ-ND
Standard Package 49
Win Source Part Number 1321312-AD650JPZ
Ultra Librarian 3D Model Ultra Librarian AD650JPZ CAD Model

Description

The AD650JPZ, manufactured by Analog Devices Inc., is a versatile integrated circuit that serves as both a voltage-to-frequency (V/F) and frequency-to-voltage (F/V) converter. This precision analog device is designed to provide a simple and efficient method for analog-to-digital conversion and vice versa, with a wide range of applications in data acquisition systems, signal conditioning, and process control.

Key Features

  • High Linearity: The AD650JPZ offers excellent linearity with a nonlinearity of less than 0.005% over a 0 Hz to 10 kHz output frequency range, ensuring accurate conversions for precision applications.
  • Wide Dynamic Range: This device can handle input signal dynamic ranges of up to 120 dB, providing flexibility for various signal amplitudes.
  • Low Power Consumption: With a supply voltage of +15 V to -15 V, the AD650JPZ operates efficiently, making it suitable for battery-powered and portable applications.
  • Frequency Scaling: Users can easily scale the frequency output by adjusting external components, allowing for customization to specific application requirements.
  • Temperature Stability: The AD650JPZ features a temperature coefficient as low as 50 ppm/°C, ensuring reliable performance over a wide temperature range.

Applications

Due to its dual-mode operation and high precision, the AD650JPZ is ideal for a variety of applications across different industries. These include:

  • Motor speed control and monitoring
  • Isolated data transmission
  • Analog signal digitization
  • Frequency to voltage conversion for audio applications
  • Process control systems

Technical Specifications

Parameter Value
Package/Case PLCC-20
Supply Voltage +15 V to -15 V
Operating Temperature -40°C to +85°C
Frequency Range 0 Hz to 10 kHz

The AD650JPZ by Analog Devices Inc. is a robust and reliable solution for those in need of accurate V/F and F/V conversion, offering both high performance and ease of use.

You May Also Be Interested in

Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Analog Devices Inc.
IC F/V & V/F CONV 1MHZ 20PLCC
Lowest to $29.4855
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess