EN
  • EN
  • DE

ADG211AKN

Part No ADG211AKN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 115Ohm
Channel-to-Channel Matching (ΔRon) 5.75Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG211
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140153-ADG211AKN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG211AKN CAD Model

Description

Product Overview: ADG211AKN from Analog Devices Inc.

The ADG211AKN is a high-performance, precision analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer superior switching performance for a wide range of applications, including data acquisition systems, communication systems, and process control interfaces.

Key Features

  • Quad SPST Switch Configuration: The ADG211AKN features four independent single-pole, single-throw (SPST) switches, providing flexibility and control in various circuit designs.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered and energy-efficient applications.
  • Wide Supply Voltage Range: The switch can operate with dual ±15V or a single +12V to +30V power supply, accommodating a variety of system requirements.
  • High Switching Speed: With fast transition times, the ADG211AKN ensures quick and efficient signal routing, which is crucial for high-speed data processing and real-time applications.
  • Low Charge Injection: The design minimizes charge injection during switching, preserving signal integrity and reducing glitches in sensitive circuits.
  • Extended Temperature Range: The device is capable of operating over an industrial temperature range, making it suitable for use in harsh environments.
  • CMOS Logic Compatibility: The switch logic levels are compatible with CMOS technology, allowing for easy integration with digital systems.

Applications

The ADG211AKN is ideal for a variety of applications where high precision and reliability are required. Some common use cases include:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Analog signal multiplexing
  • Audio signal routing
  • Process control systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG211AKN is no exception, as it has been rigorously tested to meet stringent industry standards for performance and reliability. Customers can trust this component for critical applications where consistent operation is a must.

With its robust feature set and proven reliability, the ADG211AKN from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance the performance and efficiency of their analog signal switching applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3040 $60.2560
33+ $3.5315 $116.5395
51+ $3.4213 $174.4863
70+ $3.3108 $231.7560
91+ $3.2005 $291.2455
121+ $2.8694 $347.1974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess