EN
  • EN
  • DE

ADG3242BRJ-REEL

Part No ADG3242BRJ-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5 V/3.3 V, 2-Bit, Common Control Level Translator Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140174-ADG3242BRJ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADG3242BRJ-REEL CAD Model

Description

Product Overview: ADG3242BRJ-REEL

The ADG3242BRJ-REEL is a high-performance, low-voltage, dual 4-channel CMOS analog multiplexer from Analog Devices Inc. This device is designed for precision signal routing in various applications, including data acquisition systems, communication systems, and industrial process controls. With its compact SMT (Surface Mount Technology) package, the ADG3242BRJ-REEL is a versatile component for modern electronic designs.

Key Features

  • Low Voltage Operation: The device operates at a single supply range of 1.65 V to 3.6 V, making it ideal for portable and battery-powered applications where power efficiency is critical.
  • High Throughput: The ADG3242BRJ-REEL offers a fast switching speed, ensuring high throughput for analog signals and making it suitable for high-speed data acquisition and signal processing tasks.
  • Low On Resistance: With low on resistance (RON), the multiplexer provides excellent signal integrity with minimal insertion loss, preserving the quality of the analog signal passing through the switch.
  • Low Crosstalk: The device exhibits low crosstalk between channels, which is essential for maintaining signal fidelity in multiplexed applications.
  • 3.2 Ω Typical On Resistance Flatness: This feature ensures consistent performance across the analog signal range.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Industrial Process Controls
  • Relay Replacement

Product Specifications

The ADG3242BRJ-REEL is provided in a compact 20-lead SSOP (Shrink Small Outline Package) and is part of a tape and reel package, making it suitable for automated assembly processes. The device's extended industrial temperature range (-40°C to +125°C) ensures reliable operation in harsh environments.

With Analog Devices Inc.'s reputation for high-quality and precision-engineered components, the ADG3242BRJ-REEL stands out as a reliable choice for designers seeking a high-performance analog multiplexer with low power consumption and robust features.

For detailed technical specifications, application notes, and support documentation, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4038 $58.8266
17+ $6.8954 $117.2218
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2486 $293.6842
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess