EN
  • EN
  • DE

ADG3242BRJZ

Part No ADG3242BRJZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0609+
Reference case SOT23-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713390-ADG3242BRJZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3242BRJZ CAD Model

Description

Analog Devices Inc. ADG3242BRJZ: High-Speed, Low-Voltage, Dual 2:1 Mux/Switch

The ADG3242BRJZ is a high-performance, dual 2:1 multiplexer/switch component from the renowned manufacturer Analog Devices Inc. This device is designed to operate with a single supply voltage ranging from 1.65V to 3.6V, making it an ideal choice for battery-powered and portable applications where power efficiency is critical. The ADG3242BRJZ is part of the broader ADG324x family of switches that are known for their high speed and low power consumption.

With its low on-resistance (typically 0.5 ohms) and 1.8V logic compatibility, the ADG3242BRJZ ensures minimal signal distortion and can easily interface with other low-voltage logic components. This switch is capable of passing signals within a wide range from VSS to VDD, providing versatile use cases for designers.

The compact package of the ADG3242BRJZ, an 8-lead SOT-23, allows for space-saving on PCBs, which is essential for modern, high-density electronic designs. This small footprint does not compromise the switch's performance; it still delivers high-speed data transmission with a bandwidth greater than 200MHz, making it suitable for a variety of high-speed data and signal routing applications.

Key features of the ADG3242BRJZ include:

  • Low-voltage operation (1.65V to 3.6V)
  • Low on-resistance (0.5 ohms typical)
  • High bandwidth (>200MHz)
  • 1.8V logic compatibility
  • Low power consumption
  • 8-lead SOT-23 package for space-saving design

Applications for the ADG3242BRJZ are diverse and include:

  • Data acquisition systems
  • Battery-powered devices
  • Communication systems
  • Audio and video signal routing
  • Portable instrumentation

The ADG3242BRJZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether it's for consumer electronics, industrial applications, or sophisticated communication systems, this dual 2:1 multiplexer/switch is engineered to deliver exceptional performance and value to your design projects.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,888 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess