EN
  • EN
  • DE

ADG3243BRJZ-REEL7

Part No ADG3243BRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name ADG3243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG3243BRJZ-REEL7DKR, ADG3243BRJZ-REEL7CT, ADG3243BRJZ-REEL7TR, ADG3243BRJZREEL7, ADG3243BRJZ-REEL7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860010-ADG3243BRJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG3243BRJZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG3243BRJZ-REEL7

The ADG3243BRJZ-REEL7 is a high-performance, 1.65 V to 3.6 V, 2-bit bidirectional level translator from Analog Devices Inc. that comes in a compact, surface-mount package. This component is designed to address the needs of multi-voltage systems, such as communication devices, computing platforms, and consumer electronics, where interfacing between different voltage domains is necessary. The device is part of the REEL7 packaging series, indicating it is provided in tape and reel form for automated assembly processes.

Featuring low-voltage logic signal translation, the ADG3243 allows for seamless communication between circuits operating at different voltage levels. Its bidirectional functionality means that it can translate signals in both directions, from VCCA to VCCB and vice versa, without the need for direction control signals. This makes the ADG3243 an ideal solution for applications that require flexible and automatic bidirectional voltage translation, such as interfacing between low-voltage processors and higher voltage peripheral devices.

Key specifications of the ADG3243BRJZ-REEL7 include its broad VCCA and VCCB operating range, which allows for translation between voltages as low as 1.65V and as high as 3.6V. Moreover, the device boasts low on-resistance and low power consumption, making it suitable for power-sensitive applications. The ADG3243 also provides ESD protection, ensuring robust performance in environments where electrostatic discharge could pose a risk to electronic components.

The compact package of the ADG3243BRJZ-REEL7, a 10-lead MSOP (Mini Small Outline Package), allows it to be used in space-constrained applications without sacrificing performance. Additionally, the REEL7 packaging format ensures compatibility with standard pick-and-place equipment, facilitating efficient assembly in high-volume production environments.

Overall, the ADG3243BRJZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for designers looking to bridge the gap between different voltage domains in a wide array of electronic systems. Its ease of use, combined with its technical proficiency, makes it a go-to component for level translation needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4914 $52.3194
49+ $2.0442 $100.1658
76+ $1.9803 $150.5028
105+ $1.9165 $201.2325
135+ $1.8526 $250.1010
181+ $1.6609 $300.6229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess