EN
  • EN
  • DE

ADG333ABRSZ-REEL

Part No ADG333ABRSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 30 V
Dual Supply Voltage(V±) ±3 V to 20 V
Max Switch Time (Ton,Toff) 90ns, 80ns (Typ)
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 077452-ADG333ABRSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG333ABRSZ-REEL CAD Model

Description

Product Overview: ADG333ABRSZ-REEL from Analog Devices Inc.

The ADG333ABRSZ-REEL is a cutting-edge CMOS analog switch from Analog Devices Inc., renowned for its high-performance semiconductor solutions. This product is part of the company's extensive range of switches and multiplexers designed to deliver precision signal routing in various applications. The ADG333ABRSZ-REEL is characterized by its low power consumption and high switching speeds, making it an ideal choice for modern electronic systems that require efficient and reliable performance.

Key Features

  • Quad SPDT Switch: The device integrates four single-pole, double-throw (SPDT) switches, providing versatility in signal routing within a compact package.
  • Low On Resistance: With a low on resistance typically around 35 ohms, the switch ensures minimal signal attenuation, maintaining the integrity of the passing signal.
  • Single Supply Operation: It operates on a single supply voltage ranging from +5V to +15V, simplifying power supply design and reducing system complexity.
  • Fast Switching Times: The switch boasts fast transition times with a tON of 175 ns and a tOFF of 145 ns, enabling rapid signal switching that is essential for high-speed applications.
  • Low Power Dissipation: Its CMOS construction ensures low power dissipation, which is critical for battery-powered and energy-sensitive designs.
  • Enhanced ESD Protection: The device features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh environments.

Applications

The ADG333ABRSZ-REEL is suitable for a wide array of applications where precise and efficient analog signal routing is required. These include:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Relay replacement

Packaging and Availability

The device is available in a compact SSOP (Shrink Small Outline Package) and is provided in a tape and reel format (REEL), facilitating automated assembly and mass production. The ADG333ABRSZ-REEL's packaging ensures space-saving on PCBs and is suitable for high-density mounting, which is advantageous for modern compact electronic devices.

With its robust design and versatile functionality, the ADG333ABRSZ-REEL from Analog Devices Inc. represents a reliable and efficient solution for designers looking to optimize their signal routing with high precision and minimal power loss.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0681 $50.3405
13+ $8.2610 $107.3930
19+ $8.0029 $152.0551
26+ $7.7447 $201.3622
34+ $7.4865 $254.5410
45+ $6.7121 $302.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess