EN
  • EN
  • DE

ADG409BRZ

Part No ADG409BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin SOIC N Tube / IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008825-ADG409BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADG409
Introduction Date October 04, 2006
ECCN EAR99
Country of Origin Ireland, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG409BRZ CAD Model

Description

Analog Devices Inc. ADG409BRZ

The ADG409BRZ is a high-performance analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This precision monolithic device features dual 4-channel multiplexers that are designed to provide efficient data acquisition systems and signal routing in various applications. The ADG409BRZ operates with a single supply range of ±15 V or a dual supply range of ±5 V to ±15 V, offering versatility for different power environments.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG409BRZ provides an optimal balance between power consumption and speed, ensuring reliable performance in a compact 16-pin SOIC (Small Outline Integrated Circuit) package. The iCMOS® process technology allows for lower power dissipation, yet the device does not compromise on the fast switching times and high bandwidth that are crucial for modern analog-to-digital and digital-to-analog conversion processes.

One of the standout features of the ADG409BRZ is its low on-resistance, typically around 35 ohms, which remains flat over the full analog input range. This characteristic minimizes signal distortion and ensures excellent linearity, making it an ideal choice for precision data acquisition systems. Moreover, the device exhibits very low charge injection, further enhancing its suitability for high-precision applications.

The ADG409BRZ includes features such as break-before-make switching action, which prevents momentary shorting when switching channels. This is particularly important in avoiding damage to sensitive components or erroneous data during channel-to-channel transitions. Additionally, the multiplexer is equipped with robust ESD (Electrostatic Discharge) protection, safeguarding the device against static damage that can occur during handling or operation.

Applications for the ADG409BRZ are diverse, ranging from data acquisition systems, test equipment, and battery-powered systems to audio and video signal routing. Its high performance, combined with the reliability and innovation of Analog Devices' technology, makes the ADG409BRZ a preferred choice for engineers and designers who require a dependable multiplexing solution.

For detailed specifications, application circuits, and implementation guidance, engineers and designers are encouraged to consult the ADG409BRZ datasheet available on the Analog Devices Inc. website or through authorized distributors.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4452 $52.1164
17+ $6.1089 $103.8513
26+ $5.9180 $153.8680
35+ $5.7271 $200.4485
46+ $5.5362 $254.6652
61+ $4.9635 $302.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess