EN
  • EN
  • DE

ADG419BR-REEL7

Part No ADG419BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 119956-ADG419BR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG419BR-REEL7 CAD Model

Description

Analog Devices Inc. ADG419BR-REEL7 Precision Analog Switch

The ADG419BR-REEL7 is a high-performance monolithic analog switch from Analog Devices Inc., designed for precision applications where low on-resistance, fast switching, and low leakage currents are critical. This component is part of the wider ADG419 series, which is renowned for its reliability and versatility in a variety of circuit designs.

Constructed with Analog Devices' proprietary iCMOS™ (industrial CMOS) technology, the ADG419BR-REEL7 offers a perfect blend of low power consumption and high-speed operation. The switch is a single-pole, double-throw (SPDT) device, which means it can connect a common terminal to one of two others, allowing for efficient routing of analog signals in your circuit.

Key Features:

  • Low On-Resistance: The switch features a typical on-resistance of just 4 ohms, which ensures minimal signal attenuation and distortion when the switch is closed.
  • Single Supply Operation: It operates from a single supply voltage ranging from +5V to +15V, or a dual supply of ±5V, providing flexibility in various system designs.
  • Fast Switching Times: With tON of 250 ns and tOFF of 200 ns, the ADG419BR-REEL7 can switch signals rapidly, making it suitable for high-frequency applications.
  • Low Leakage Currents: The device exhibits extremely low leakage currents (in the picoampere range), which is essential for precision applications where signal integrity is paramount.
  • ESD Protection: The switch comes with enhanced electrostatic discharge protection, ensuring robust performance in harsh environments.
  • Extended Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, making it suitable for use in challenging conditions.

The ADG419BR-REEL7 is provided in a compact SOP-8 (Small Outline Package) footprint, which is ideal for space-constrained applications. Its surface-mount packaging is delivered in tape and reel form, facilitating efficient assembly in high-volume production environments.

Ideal for use in precision data acquisition systems, communication systems, and other applications requiring high-speed, low-error signal switching, the ADG419BR-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,190 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess