Introducing the ADG428TQ: High-Performance Analog Multiplexer
The ADG428TQ is a state-of-the-art analog multiplexer brought to you by Analog Devices Inc., a leader in high-performance integrated circuits. This robust component is designed for precision signal routing in complex electronic systems, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and avionics.
Key Features
- High-Performance Switching: The ADG428TQ offers fast switching times and low on-resistance, ensuring minimal signal distortion and quick response to control inputs.
- Dual 4-Channel Multiplexing: With its dual 4-channel configuration, this multiplexer provides flexibility for bidirectional data flow and signal routing within your circuit.
- Single Supply Operation: Operating efficiently on a single 15V supply, the ADG428TQ simplifies power management in your system design.
- Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for portable and battery-powered applications.
- Improved Signal Integrity: The ADG428TQ features low cross-talk and off-isolation parameters, enhancing the overall signal integrity and performance of your system.
- Durable and Reliable: Encased in a robust package, the ADG428TQ is built to withstand harsh environments and provide reliable performance over its operational lifespan.
Applications
The versatility of the ADG428TQ allows it to be used in various high-demand applications, including:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAS)
- Process Control Systems
- Communication Systems
- Medical Instrumentation
Technical Specifications
The ADG428TQ boasts impressive technical specifications that ensure your applications run smoothly and efficiently:
- On-Resistance (Typical): 35 Ω
- On-Resistance Match Between Channels: 2 Ω
- Total Harmonic Distortion (THD): 0.02%
- Operating Temperature Range: -40°C to +85°C
- Package: 16-lead TSSOP (Thin Shrink Small Outline Package)
With the ADG428TQ, Analog Devices Inc. continues to demonstrate its commitment to delivering high-quality components that enhance the performance and reliability of electronic systems across a multitude of industries.