ADG4401BRZ High-Speed, Low Power, Single-Supply, Quad SPST Switches
The ADG4401BRZ from Analog Devices Inc. is a cutting-edge, high-performance quad single-pole single-throw (SPST) switch designed for a variety of applications requiring efficient power management and high-speed signal switching. This device is part of Analog Devices' renowned precision switch portfolio and exemplifies their commitment to providing innovative solutions for complex electronic systems.
This switch operates on a single 5 V to 16.5 V supply, making it versatile for both portable and stationary applications where power efficiency is critical. Its low power consumption and wide supply range are ideal for battery-operated and industrial devices, ensuring reliable performance while minimizing power usage.
The ADG4401BRZ boasts fast switching times, with a typical turn-on time of 30 ns and a turn-off time of 20 ns, ensuring rapid response in critical applications. This speed is essential in systems where signal integrity and timing are paramount, such as data acquisition systems, communication devices, and audio/video signal routing.
With an on-resistance of typically 3.5 Ω, this switch provides a high level of signal fidelity, minimizing signal attenuation and distortion. This low on-resistance is particularly beneficial in analog signal paths where maintaining signal integrity is crucial. Furthermore, the ADG4401BRZ features a high continuous current rating of ±120 mA, which allows it to handle substantial signal currents without performance degradation.
The device is packaged in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, providing a space-saving solution for densely packed PCBs. Its robust design includes built-in overvoltage protection, ensuring the device's longevity and reliability even in harsh electrical environments.
Analog Devices Inc. has equipped the ADG4401BRZ with an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where operating conditions can be extreme.
In summary, the ADG4401BRZ from Analog Devices Inc. is a highly versatile and reliable switch that offers excellent performance for a wide range of applications. Its low power consumption, high-speed switching, low on-resistance, and robust design make it an ideal choice for designers looking for a high-quality switching solution.