EN
  • EN
  • DE

ADG4612BRUZ

Part No ADG4612BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Power-Off Protection ±5 V, +12 V, Quad SPST Switches with 5 Ω On Resistance | IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 5.1Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 3V ~ 12V
Supply Voltage , Dual (V±) ±3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 73ns, 91ns
-3db Bandwidth 250MHz
Charge Injection 292pC
Channel Capacitance (CS(off), CD(off)) 11.5pF, 11.5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -74dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG4612
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140249-ADG4612BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG4612BRUZ CAD Model

Description

The ADG4612BRUZ is a cutting-edge analog switch brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the robust ADG4612 series, known for its reliability and efficiency in various applications.

Key Features

  • Low On Resistance: The device boasts a low on resistance (RON) typically around 3.5 Ω, ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: Operating on a single 3 V to 5.5 V power supply, the ADG4612BRUZ is designed for streamlined integration into a wide range of systems.
  • Four Independently Controlled Switches: It contains four independent SPST (single-pole, single-throw) switches, providing flexibility in signal routing within your circuit.
  • Low Power Consumption: With ultralow power dissipation, this analog switch is ideal for power-sensitive applications.
  • High Bandwidth: The device features a high bandwidth that enables fast signal transmission with minimal delay, suitable for high-speed data acquisition and processing.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the longevity and durability of the switch, even in harsh electrical environments.

Applications

The ADG4612BRUZ is versatile and can be used in a variety of applications, including:

  • Audio and video signal routing
  • Automatic test equipment
  • Communication systems
  • Data acquisition systems
  • Sample and hold systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the ADG4612BRUZ offers a compact footprint suitable for space-constrained applications. The device is also RoHS compliant and adheres to stringent quality standards, ensuring reliable performance in your electronic designs.

Ordering Information

To order the ADG4612BRUZ or to request samples, visit the Analog Devices Inc. website or contact your local authorized distributor. With its superior performance and flexibility, the ADG4612BRUZ is the ideal choice for designers looking to enhance their system's signal integrity and operational efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5428 $53.1420
31+ $3.3143 $102.7433
47+ $3.2000 $150.4000
68+ $2.9714 $202.0552
88+ $2.8571 $251.4248
110+ $2.7429 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess