EN
  • EN
  • DE

GRM155F11E103ZA01D

Part No GRM155F11E103ZA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.01uF 25V F -20% to 80% Pad SMD 0402 85Ž T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 nF
Mounting SMD (SMT)
Case / Package Ceramic
Height 500 µm
Length 1 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
RoHS Compliant
Thickness 500 µm
Tolerance -20 %
Voltage Rating (DC) 25 V
Width 500 µm
Win Source Part Number 1061039-GRM155F11E103ZA01D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM155F11E103ZA01D CAD Model

Description

The GRM155F11E103ZA01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America, designed for general-purpose applications. It's commonly used for decoupling, bypassing, and filtering in electronic circuits. The capacitor's construction and materials provide stable performance and reliability in a compact size.

Applications

  • Decoupling: Provides localized power supply decoupling for integrated circuits, reducing noise and voltage transients.
  • Bypassing: Bypasses high-frequency signals to ground, minimizing unwanted interference.
  • Filtering: Used in filter circuits to attenuate specific frequency bands.
  • General-Purpose Circuits: Suitable for a broad range of applications where stable capacitance is required.
  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.

Features

  • Multilayer Ceramic Construction: Offers high capacitance in a small form factor.
  • High Stability: Provides stable capacitance characteristics over temperature and voltage variations.
  • Small Size: Compact 0402 package size for space-constrained applications.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Improved Circuit Performance: Effective decoupling and bypassing enhance circuit stability and reduce noise.
  • Space Savings: Compact size allows for higher component density on PCBs.
  • Reliable Operation: Stable capacitance ensures consistent performance.
  • Cost-Effective: Provides a cost-effective solution for general-purpose capacitor applications.
  • Easy Assembly: SMT compatibility simplifies manufacturing processes.

Additional Details

The GRM155F11E103ZA01D has a capacitance of 10nF, a voltage rating of 25V, and uses an X5R dielectric. Its operating temperature range and other detailed specifications can be found in the Murata datasheet.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess