EN
  • EN
  • DE

BTA16-800SW

Part No BTA16-800SW
Manufacturer Kersemi Electronic Co., Ltd.
Catalog END - OF - LIFE
Description 16 A Snubberless, logic level and standard Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1155248-BTA16-800SW
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian BTA16-800SW CAD Model

Description

The BTA16-800SW is a 16A triac from Kersemi Electronic Co., Ltd., designed for AC switching applications. Triacs are bidirectional thyristors, meaning they can control AC power flow in both directions. The '800' in the part number indicates a blocking voltage of 800V. The 'SW' suffix often denotes a sensitive gate triac, requiring less gate current to trigger the device. Because this part is listed as end-of-life, check availability before designing it into new projects.

Applications

  • Light dimmers for incandescent and halogen lamps.
  • Motor speed control for universal AC motors (e.g., in power tools, appliances).
  • Solid-state relays (SSRs).
  • Heater control systems.
  • AC power switching circuits.

Features

  • Bidirectional switching capability.
  • High blocking voltage: 800V.
  • On-state current: 16A (RMS).
  • Sensitive gate triggering.
  • Isolated or non-isolated packages available (check the datasheet).

Benefits

  • Efficient AC power control.
  • Reduced component count compared to using two SCRs.
  • Simple gate drive circuitry.
  • Suitable for resistive and inductive loads.
  • Compact size.

Additional Details

The BTA16-800SW is a three-terminal device: Main Terminal 1 (MT1), Main Terminal 2 (MT2), and Gate. A small current applied to the gate terminal triggers the triac into conduction between MT1 and MT2, regardless of the voltage polarity. The triac remains conducting until the current through MT1 and MT2 falls below the holding current. The datasheet provides detailed electrical characteristics, including maximum ratings, triggering parameters, holding current, and thermal resistance. Proper heatsinking is generally necessary to manage the heat generated during operation at higher currents. It is important to consult the datasheet for the specific package type (e.g., TO-220, TO-220AB) and its thermal resistance to determine appropriate heatsinking requirements. This part is listed as End of Life. Check for availability before designing into new applications.

Important Note: Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3280 $50.8400
375+ $0.2691 $100.9125
580+ $0.2607 $151.2060
795+ $0.2523 $200.5785
1,030+ $0.2439 $251.2170
1,375+ $0.2187 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess