EN
  • EN
  • DE

ADG506AKN

Part No ADG506AKN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 8-/16-Channel Analog Multiplexers | IC MULTIPLEXER 16X1 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 300Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Supply Voltage , Single (V+) 10.8V ~ 16.5V
Supply Voltage , Dual (V±) ±10.8V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 44pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number ADG506
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1140258-ADG506AKN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG506AKN CAD Model

Description

The ADG506AKN, manufactured by Analog Devices Inc., is a high-performance CMOS analog multiplexer. This component is a part of the ADG506 series, which is renowned for its exceptional precision and reliability in routing analog signals in various electronic systems. The ADG506AKN is designed to simplify and enhance the design of data acquisition systems, test equipment, and communication systems.

The device features sixteen single-ended channels and can operate with dual supply voltages ranging from ±15 V to ±18 V, or a single supply from 10.8 V to 30 V, providing designers with flexibility in various applications. Its unique design ensures that signal integrity is maintained, with low ON resistance and low channel-to-channel crosstalk, which is critical for high-precision analog signal processing.

Key Features:

  • Channels: 16 single-ended inputs.
  • Supply Voltage: Operates with dual supply voltages (±15 V to ±18 V) or a single supply (10.8 V to 30 V).
  • Low ON Resistance: Ensures minimal signal loss and distortion.
  • Low Crosstalk: Provides superior signal isolation between channels.
  • High Off Isolation: Minimizes leakage between channels when in the off state.
  • Break-Before-Make Switching: Eliminates signal disruption during channel transitions.
  • ESD Protection: Enhanced protection against electrostatic discharge events.
  • Package: Available in a 28-pin PDIP (Plastic Dual In-line Package).

The ADG506AKN also features a break-before-make switching mechanism that prevents momentary shorting when switching between channels. This ensures a glitch-free operation, which is essential in sensitive analog applications. Additionally, the device is equipped with ESD protection, safeguarding it against electrostatic discharges that can occur during handling or operation, thus enhancing its durability and lifespan.

Analog Devices Inc. has designed the ADG506AKN with a focus on ease of use and high system integration. It can be directly controlled by a variety of digital signals, making it compatible with most logic families. With its robust design and versatile features, the ADG506AKN is an ideal choice for engineers seeking a reliable multiplexer for their analog applications.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3204 $123.2040
15+ $11.9358 $179.0370
20+ $11.5500 $231.0000
26+ $11.1654 $290.3004
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess