EN
  • EN
  • DE

ADG507AKR

Part No ADG507AKR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 8-/16-Channel Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 300Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Supply Voltage , Single (V+) 10.8V ~ 16.5V
Supply Voltage , Dual (V±) ±10.8V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 22pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number ADG507
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1140266-ADG507AKR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG507AKR CAD Model

Description

Product Overview: ADG507AKR by Analog Devices Inc.

The ADG507AKR is a high-performance, monolithic CMOS analog multiplexer from the renowned manufacturer Analog Devices Inc. This component is part of a series that offers exceptional precision and reliability for a wide range of data acquisition and signal routing applications. The ADG507AKR is designed to provide efficient single-ended or differential operation, making it a versatile choice for various electronic systems.

Key Features

  • Channel Configuration: The ADG507AKR features an 8-channel multiplexer, allowing it to route eight different analog inputs to a common output line. This makes it ideal for applications where multiple signals need to be analyzed or processed sequentially.
  • Low On Resistance: With an on resistance typically around 100 ohms, the device ensures minimal signal attenuation, which is crucial for maintaining signal integrity.
  • Low Crosstalk: The multiplexer has been engineered to minimize crosstalk between channels, ensuring that signals remain isolated and interference is kept to a minimum.
  • Single or Dual Supply Operation: It operates comfortably in a wide supply voltage range, allowing for both single (+10.8 V to +16.5 V) and dual (±10.8 V to ±16.5 V) supply operation, providing flexibility in system design.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is essential for preventing damage to sensitive components and reducing noise in the signal path.

Applications

The ADG507AKR is suitable for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Battery-powered systems
  • Communication systems

Package and Quality

The ADG507AKR comes in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), which is conducive to space-constrained applications. Analog Devices Inc. is known for their commitment to quality, and this product is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional environments.

For engineers and designers looking for a reliable multiplexer to incorporate into their systems, the ADG507AKR from Analog Devices Inc. offers a blend of performance, precision, and durability that is hard to match.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4437 $65.7748
9+ $13.4922 $121.4298
14+ $13.0707 $182.9898
19+ $12.6490 $240.3310
24+ $12.2274 $293.4576
32+ $10.9625 $350.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess