EN
  • EN
  • DE

HMC1048ALC3B

Part No HMC1048ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL BALANCED 12SMD / RF Mixer IC VSAT 2GHz ~ 18GHz 12-CLCC (2.9x2.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type VSAT
Frequency 2GHz ~ 18GHz
Number of Mixers 1
Mounting Type Surface Mount
Package / Case 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Base Product Number HMC1048
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812329-HMC1048ALC3B
Ultra Librarian 3D Model Ultra Librarian HMC1048ALC3B CAD Model

Description

Product Overview: HMC1048ALC3B

The HMC1048ALC3B is a high-performance microwave double balanced mixer product by Analog Devices Inc., renowned for their innovative and reliable semiconductor products. This mixer is designed to cater to the demanding requirements of RF and microwave communication systems, offering exceptional frequency conversion performance across a wide range of applications.

Key Features

  • Frequency Range: The HMC1048ALC3B operates over a broad frequency range, making it suitable for various applications in the microwave spectrum.
  • High Isolation: With excellent isolation between its ports, this mixer ensures minimal leakage and interference between signals, providing clear and reliable performance.
  • Conversion Loss: It exhibits a low conversion loss, which means it efficiently converts RF signals to IF (Intermediate Frequency) with minimal signal degradation.
  • Linearity: The mixer provides good linearity, ensuring that signals are converted accurately without introducing significant distortion.
  • Package: Housed in a compact, surface-mount package, the HMC1048ALC3B is designed for easy integration into a wide variety of circuit designs.

Applications

The versatility of the HMC1048ALC3B makes it an ideal choice for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the HMC1048ALC3B is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC1048ALC3B, including datasheets, application notes, and design resources, directly through Analog Devices Inc.'s website. Their team of experts is also available to assist with any technical queries or design challenges.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess