EN
  • EN
  • DE

ADG5207BRUZ-RL7

Part No ADG5207BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2X8:1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name ADG5207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG5207BRUZ-RL7CT, ADG5207BRUZ-RL7-ND, ADG5207BRUZ-RL7TR, ADG5207BRUZ-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860026-ADG5207BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5207BRUZ-RL7 CAD Model

Description

Product Overview: ADG5207BRUZ-RL7

The ADG5207BRUZ-RL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a renowned leader in precision high-performance electronics. This state-of-the-art device is designed for use in a variety of applications including data acquisition systems, instrumentation, and communication systems, where high-density signal switching with low on-resistance and low crosstalk is essential.

Key Features

  • Channel Configuration: The ADG5207BRUZ-RL7 offers an 8:1 multiplexer configuration, allowing for efficient management and routing of multiple analog signals to a single output.
  • Low On-Resistance: The device features ultra-low on-resistance (< 2.5 ohms typical), ensuring minimal signal distortion and power loss during switching.
  • Low Crosstalk: With an emphasis on signal integrity, the device boasts excellent crosstalk performance, minimizing interference between channels.
  • Single Supply Operation: It operates on a single 12 V to 30 V supply or a dual ±12 V to ±22 V supply, providing flexibility in various system designs.
  • Enhanced ESD Protection: The multiplexer includes robust electrostatic discharge (ESD) protection, safeguarding the device against unexpected surges.

Applications

  • Data Acquisition Systems
  • Instrumentation
  • Communication Systems
  • Relay Replacement
  • Audio and Video Routing

Quality and Reliability

The ADG5207BRUZ-RL7 is built with Analog Devices' commitment to quality, ensuring high reliability and performance consistency. It is available in a TSSOP-16 package, providing a compact footprint suitable for space-constrained applications.

Ordering Information

The product is available in a tape and reel format, denoted by the 'RL7' suffix, facilitating automated manufacturing processes. For detailed specifications and ordering information, customers can access the Analog Devices Inc. website or contact authorized distributors.

Note: The above content is for informational purposes only and does not constitute technical advice. Always consult the product datasheet and user manual for detailed specifications and safety information before using the product.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2917 $71.4585
10+ $11.7265 $117.2650
16+ $11.3601 $181.7616
22+ $10.9937 $241.8614
28+ $10.6272 $297.5616
37+ $9.5278 $352.5286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,203 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess