EN
  • EN
  • DE

ADG5236BRUZ-RL7

Part No ADG5236BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 16TSSOP / 2 Circuit IC Switch 2:1 160Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 190ns, 180ns
-3db Bandwidth 266MHz
Charge Injection -0.6pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 12pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG5236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADG5236BRUZ-RL7,-2735-ADG5236BRUZ-RL7DKR,ADG5236BRUZ-RL7CT,ADG5236BRUZ-RL7-ND,ADG5236BRUZ-RL7TR,-2735-ADG5236BRUZ-RL7CT,2156-ADG5236BRUZ-RL7,ADG5236BRUZ-RL7DKR
Standard Package 1,000
Win Source Part Number 991994-ADG5236BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5236BRUZ-RL7 CAD Model

Description

Product Overview: ADG5236BRUZ-RL7

The ADG5236BRUZ-RL7 is a high-performance, robust analog switch from the reputable manufacturer Analog Devices Inc. Designed to deliver precision and reliability, this component is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and industrial automation.

Key Features

  • Dual SPDT Configuration: The device features two single-pole, double-throw (SPDT) switches, providing flexibility for routing and multiplexing analog signals.
  • Low On-Resistance: With a typical on-resistance of just 4.5 ohms, the ADG5236BRUZ-RL7 ensures minimal signal attenuation and distortion, making it suitable for high-fidelity audio and precision instrumentation.
  • High Voltage Range: It operates with a dual supply voltage range of ±9 V to ±22 V or a single supply voltage range of 9 V to 44 V, accommodating a variety of power requirements.
  • Overvoltage Protection: This analog switch is equipped with overvoltage protection up to 55 V, helping to safeguard the device against unexpected voltage spikes.
  • Extended Temperature Range: The ADG5236BRUZ-RL7 is designed to operate reliably over an extended industrial temperature range of -40°C to +125°C.
  • Low Power Consumption: The device boasts low power consumption, making it an energy-efficient option for battery-powered and portable applications.

Package and Quality

The ADG5236BRUZ-RL7 comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) form factor, allowing for efficient use of PCB space. Its surface-mount design is compatible with automated assembly processes, ensuring ease of integration into a variety of systems. The product is available in reel packaging (RL7 suffix), facilitating efficient handling and manufacturing for high-volume production.

Applications

Thanks to its robust design and versatile features, the ADG5236BRUZ-RL7 is suitable for multiple applications:

  • Automatic Test Equipment (ATE)
  • Sample and Hold Systems
  • Audio Signal Routing
  • Video Switching
  • Industrial Process Control
  • Relay Replacement

With its combination of performance, durability, and versatility, the ADG5236BRUZ-RL7 by Analog Devices Inc. is a smart choice for designers looking to enhance the efficiency and reliability of their systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6767 $58.0602
13+ $7.9399 $103.2187
20+ $7.6918 $153.8360
27+ $7.4437 $200.9799
35+ $7.1955 $251.8425
47+ $6.4512 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess