EN
  • EN
  • DE

2SC3987

Part No 2SC3987
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description Driver Applications  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125566-2SC3987
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3987 CAD Model

Description

The 2SC3987 is a silicon NPN transistor manufactured by SANYO. It is generally used for high-frequency power amplification in various electronic devices.

Applications:

  • RF Amplifiers: Commonly used in radio frequency amplifiers for boosting signal strength.
  • Mobile Communication Devices: Found in cellular phones and other mobile devices for signal amplification in the transmit path.
  • Wireless Communication Systems: Used in wireless LAN devices and other wireless communication equipment.
  • High-Frequency Oscillators: Suitable for use in oscillator circuits generating signals at high frequencies.

Features:

  • High Power Gain: Provides substantial power gain for amplifying signals.
  • Low Noise Figure: Ensures minimal noise addition during amplification, preserving signal integrity.
  • High Collector Current: Capable of handling significant collector current, allowing for higher power output.
  • NPN Silicon Transistor: A standard NPN transistor configuration, widely used and easily integrated into circuits.
  • High Transition Frequency: Designed for high-frequency applications with a high transition frequency.

Benefits:

  • Enhanced Signal Strength: The high power gain allows for significant signal amplification, leading to improved communication range and clarity.
  • Reduced Noise: The low noise figure minimizes the introduction of noise during amplification, resulting in a cleaner and more reliable signal.
  • Improved System Performance: The high collector current enables the transistor to handle higher power levels, contributing to improved overall system performance.
  • Versatile Use: Suitable for various high-frequency applications, providing design flexibility.

Additional Details:

The 2SC3987 is typically packaged for surface mounting. Important parameters include collector-emitter voltage, collector current, power dissipation, and transition frequency. Designers should refer to the datasheet for precise specifications. It is often used in applications where a compact size and efficient high-frequency power amplification are required.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess