EN
  • EN
  • DE

ADG528FBNZ

Part No ADG528FBNZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 8-Channel Fault-Protected Analog Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140325-ADG528FBNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG528FBNZ CAD Model

Description

Product Overview: ADG528FBNZ by Analog Devices Inc.

The ADG528FBNZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This device is designed to provide exceptional accuracy and reliability for a wide range of data acquisition and control applications. The ADG528FBNZ is part of ADI's advanced product lineup, offering a combination of features that make it ideal for precision analog signal routing.

Key Features

  • Channel Configuration: The ADG528FBNZ features an 8-channel multiplexer configuration, allowing users to select one of eight single-ended inputs to connect to a common output. This flexibility is crucial for systems that require multiple input signals to be routed and processed sequentially.
  • Low On Resistance: With a low on resistance (RON), this multiplexer ensures minimal signal attenuation, providing a high-fidelity path for analog signals. This characteristic is essential for maintaining signal integrity in precision applications.
  • Single or Dual Supply Operation: The device operates from a single 15V supply or dual ±15V supplies, providing versatility in different circuit environments. This feature allows for easy integration into various system architectures without the need for additional power components.
  • Break-Before-Make Switching: The ADG528FBNZ incorporates break-before-make switching action, which prevents momentary shorting of channels during transition. This is critical for avoiding signal corruption and protecting delicate circuitry.
  • Low Power Consumption: Designed with power efficiency in mind, the device boasts low power consumption, which is particularly beneficial for portable and battery-powered applications where power availability is limited.
  • Robust ESD Protection: The multiplexer is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity and ensuring a longer operational lifespan.

Applications

The ADG528FBNZ is suitable for a variety of applications, including data acquisition systems, test equipment, avionics, medical instruments, and communication systems. Its robust design and precise performance make it an optimal choice for engineers and designers looking for a reliable multiplexing solution.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG528FBNZ is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in even the most demanding conditions. With the ADG528FBNZ, users can expect a product that not only meets but exceeds their requirements for precision analog signal management.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess