EN
  • EN
  • DE

ADG5409BRUZ-REEL7

Part No ADG5409BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 4:1 16-Pin TSSOP T/R / IC MULTIPLEXER 2 X 4:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 165ns, 153ns
-3db Bandwidth 88MHz
Charge Injection 155pC
Channel Capacitance(CS off, CD off) 17pF, 48pF
Max Leakage Current (IS off) 250pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 172801-ADG5409BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG5409
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG5409BRUZ-REEL7 CAD Model

Description

Product Overview: ADG5409BRUZ-REEL7

The ADG5409BRUZ-REEL7 is a high-performance, monolithic CMOS device from Analog Devices Inc. that offers a robust solution for routing and switching applications. This product is part of the renowned ADG5409 series and is well-suited for systems that require high reliability and durability.

Key Features

  • Switch Configuration: The ADG5409BRUZ-REEL7 features a 4-channel differential 4:1 multiplexer, which provides efficient signal routing for complex systems.
  • Low On Resistance: With a typical on resistance of just 4.5 ohms, this device ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Single Supply Operation: It operates from a single 3 V to 5.5 V power supply, making it compatible with a wide range of applications and simplifying power management.
  • 3 V Logic Compatible: Inputs are 3 V logic compatible when operating from a 5 V supply, ensuring compatibility with modern microcontrollers and digital logic.
  • Enhanced ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, enhancing its durability and lifespan.
  • Extended Temperature Range: It is operational over the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The ADG5409BRUZ-REEL7 is ideal for various applications, including:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video routing
  • Industrial process controls

Quality and Packaging

Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor, the ADG5409BRUZ-REEL7 is available in a tape and reel format (REEL7), facilitating automated manufacturing processes. The device adheres to Analog Devices Inc.'s stringent quality standards, ensuring high performance and reliability for critical applications.

Ordering Information

For ordering, the ADG5409BRUZ-REEL7 is available under the Analog Devices Inc. catalog. Customers can request samples or place bulk orders to meet their specific design and production requirements.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0798 $56.5586
16+ $6.6296 $106.0736
24+ $6.4224 $154.1376
33+ $6.2152 $205.1016
42+ $6.0080 $252.3360
56+ $5.3865 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess