EN
  • EN
  • DE

XA9536XL-15VQG44I

Part No XA9536XL-15VQG44I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 36MC 15.5NS 44VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 15.5ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 2
Number of Macrocells 36
Number of Gates 800
Number of I/O 34
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-VQFP (10x10)
Win Source Part Number 1001598-XA9536XL-15VQG44I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XA9536XL-15VQG44I CAD Model

Description

The Xilinx Inc. XA9536XL-15VQG44I is an active integrated circuit with medium popularity.

  • Suitability: High level of programmability and flexibility
  • Applications: Networking, wireless communication, and digital signal processing
  • Manufacturer: Xilinx Inc.
  • Win Source Part Number: 1001598
  • Packaging Type: Tray
  • Package: 44-VQFP (10x10)
  • Temperature Range: -40°C to 85°C (TA)
  • Internal Voltage Supply: 3 V to 3.6 V
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $12.5922

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess