EN
  • EN
  • DE

ADG5412WBCPZ-REEL7

Part No ADG5412WBCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 15Ohm
Channel-to-Channel Matching (ΔRon) 350mOhm
Single Supply Voltage (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 240ns, 170ns
-3db Bandwidth 160MHz
Charge Injection 310pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Mounting Style SMD
Part Number Series ADG5412
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807620-ADG5412WBCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG5412WBCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG5412WBCPZ-REEL7

The ADG5412WBCPZ-REEL7 is an advanced, high-performance switch component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADG5400 series, which is known for its reliability and precision in various applications. The device is packaged in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Designed with cutting-edge technology, the ADG5412WBCPZ-REEL7 boasts four independently controlled single-pole/double-throw (SPDT) switches. This configuration provides design flexibility, making it an excellent choice for multiplexing and signal routing applications. The switch operates with dual supply voltages ranging from ±4.5 V to ±22 V, or a single supply voltage from 9 V to 44 V, providing versatility for different circuit designs.

One of the standout features of this product is its enhanced ESD (Electrostatic Discharge) protection, which ensures robustness and longevity in harsh electrical environments. This makes the ADG5412WBCPZ-REEL7 particularly suitable for industrial applications where ESD events are a common concern.

The device also exhibits low on-resistance and on-resistance flatness, which are critical parameters for achieving high signal integrity and low distortion. These characteristics make the switch ideal for precision analog applications, including data acquisition systems, audio signal routing, and automated test equipment.

Furthermore, the ADG5412WBCPZ-REEL7 is designed with a latch-up proof feature. This means that the device is immune to latch-up, which can be a significant issue in CMOS devices where high current levels can lead to device failure. The latch-up proof construction of the switch ensures stable operation even under extreme conditions.

The product is provided in a tape and reel format (REEL7), which facilitates automated assembly processes, making it convenient for mass production environments. Analog Devices Inc. ensures that this component meets stringent quality standards, providing engineers with a reliable and efficient solution for their switching needs.

In summary, the ADG5412WBCPZ-REEL7 from Analog Devices Inc. is a versatile, high-performance switch that offers robustness, precision, and ease of integration, making it an excellent choice for a wide range of applications in the industrial, communication, and consumer electronics sectors.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7296 $51.8624
45+ $2.2396 $100.7820
70+ $2.1697 $151.8790
96+ $2.0997 $201.5712
124+ $2.0297 $251.6828
165+ $1.8197 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess