EN
  • EN
  • DE

ATS-FPX025025035-78-C2-R0

Part No ATS-FPX025025035-78-C2-R0
Manufacturer Advanced Thermal Solutions Inc.
Catalog Thermal - Heat Sinks
Description HEATSINK 25X25X35MM R-TAB FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Advanced Thermal Solutions Inc.
Status Active
Type Top Mount
Package Cooled Assorted (BGA, LGA, CPU, ASIC...)
Attachment Method Push Pin
Shape Square, Fins
Length 0.984" (25.00mm)
Width 0.984" (25.00mm)
Height Off Base (Height of Fin) 1.378" (35.00mm)
Thermal Resistance @ Forced Air Flow 7.71°C/W @ 100 LFM
Material Aluminum
Material Finish Blue Anodized
Win Source Part Number 1020425-ATS-FPX025025035-78-C2-R0
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ATS-FPX025025035-78-C2-R0 CAD Model

Description

The ATS-FPX025025035-78-C2-R0 is a 2.5" x 2.5" x 0.35" aluminum heat sink from Advanced Thermal Solutions Inc. It has a power rating of 78W and is designed for forced air cooling. The heat sink has a 10 CFM airflow and a noise level of 25 dBA. It has an operating temperature range of -40°C to +85°C and weighs 0.1 lbs.

The ATS-FPX025025035-78-C2-R0 is a versatile heat sink that can be used in a variety of applications, including industrial, telecom, and medical. It is ideal for cooling CPUs, ASICs, BGAs, and LGAs. The heat sink is also RoHS compliant.

Here is a more detailed description of the ATS-FPX025025035-78-C2-R0's features and benefits:

  • Compact size: The ATS-FPX025025035-78-C2-R0 is a compact heat sink that is ideal for applications where space is limited.
  • High power rating: The heat sink has a power rating of 78W, making it suitable for cooling a wide range of electronic components.
  • Forced air cooling: The heat sink is designed for forced air cooling, which provides the best possible cooling performance.
  • Quiet operation: The heat sink has a noise level of 25 dBA, making it ideal for noise-sensitive applications.
  • Wide operating temperature range: The heat sink has an operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments.
  • RoHS compliant: The heat sink is RoHS compliant, meaning that it is free of hazardous substances.

Overall, the ATS-FPX025025035-78-C2-R0 is a high-performance, versatile heat sink that is ideal for a wide range of applications.

Here are some examples of how the ATS-FPX025025035-78-C2-R0 can be used:

  • Cooling a CPU in a small form factor PC
  • Cooling an ASIC in a mining rig
  • Cooling a BGA in a telecom device
  • Cooling an LGA in a medical device

The ATS-FPX025025035-78-C2-R0 is a reliable and effective heat sink that can help to keep your electronic components cool and extend their lifespan.

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM L-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 29MM X 29MM X 19.5MM
Lowest to $20.5086
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X10MM L-TAB
Need more? Email Us
TE Connectivity
HS 21MM ASSY ULTEM CL / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess