EN
  • EN
  • DE

ADG5413FBRUZ

Part No ADG5413FBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NO/NC 11.5OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000116-ADG5413FBRUZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Package Tube
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 16-TSSOP
Base Product Number ADG5413
Crosstalk -70dB @ 1MHz
Number of Circuits 4
Ultra Librarian 3D Model Ultra Librarian ADG5413FBRUZ CAD Model

Description

Product Overview: ADG5413FBRUZ by Analog Devices Inc.

The ADG5413FBRUZ is a robust, quad SPST switch from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver superior performance in a wide range of applications including data acquisition systems, communication systems, and industrial automation.

Key Features

  • High Voltage Range: Operates from a single 12 V to 44 V supply or from dual ±12 V to ±22 V supplies.
  • Enhanced Protection: Features overvoltage protection and fault protection up to ±55 V at the source and drain pins.
  • Low On Resistance: Typically exhibits on resistance of 10 Ω, ensuring minimal signal distortion.
  • Integrated Fault Detection: The switch includes a fault detection feature that senses overcurrent conditions as well as overtemperature situations, providing an additional layer of system reliability.
  • Low Power Consumption: With a quiescent current of less than 1 µA, it is an excellent choice for power-sensitive applications.

Applications

The versatility of the ADG5413FBRUZ makes it suitable for a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Sample-and-Hold Systems
  • Battery-Powered Systems
  • Audio and Video Switching

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG5413FBRUZ is no exception. It is built to meet the stringent requirements of industrial-grade components, ensuring reliable operation in harsh environments.

Package and Availability

The ADG5413FBRUZ comes in a compact TSSOP-16 package, optimizing board space without compromising performance. For detailed specifications, application notes, and ordering information, customers can visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6047 $61.8141
6+ $16.9065 $101.4390
10+ $16.3781 $163.7810
13+ $15.8498 $206.0474
17+ $15.3215 $260.4655
22+ $13.7365 $302.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,006 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess