EN
  • EN
  • DE

ADG5419BCPZ-RL7

Part No ADG5419BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SINGLE SPDT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 14 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 239ns, 185ns
-3db Bandwidth 190MHz
Charge Injection 160pC
Channel Capacitance(CS off, CD off) 11pF, 22pF
Max Leakage Current (IS off) 250pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-LFCSP-WD (2x3)
Win Source Part Number 1014342-ADG5419BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5419BCPZ-RL7 CAD Model

Description

Product Overview: ADG5419BCPZ-RL7

The ADG5419BCPZ-RL7 is a high-performance, monolithic CMOS device from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is part of the robust ADG5419 series, which is known for its dual single-pole/double-throw (SPDT) switches with a latch-up proof feature. The device is designed to operate with a single supply voltage ranging from +9 V to +40 V or dual supplies of ±4.5 V to ±20 V, making it highly versatile for a variety of applications.

With its low on-resistance of typically 4.5 Ω, the ADG5419BCPZ-RL7 ensures minimal signal distortion and has an on-resistance flatness of just 0.5 Ω. This characteristic is particularly beneficial for maintaining signal integrity, making the switch an excellent choice for precision applications. Furthermore, the device exhibits an extended signal range that fully covers the power supply rails, providing designers with a wide operating margin.

One of the notable features of the ADG5419BCPZ-RL7 is its enhanced ESD (Electrostatic Discharge) protection, which can withstand up to ±8 kV contact discharge based on the IEC 61000-4-2 standard. This robustness makes the device suitable for harsh environments where ESD events are a concern.

The switch also boasts a fast switching time of tON 30 ns and tOFF 20 ns, enabling rapid signal routing and minimizing delays in critical signal paths. Its low charge injection of 1.5 pC at VS = ±15 V ensures minimal perturbation of the signal during switching events.

For design flexibility, the ADG5419BCPZ-RL7 is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) with a size of 4 mm x 4 mm. The LFCSP package is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.

Whether it's for data acquisition systems, communication systems, or high-performance audio and video switching, the ADG5419BCPZ-RL7 from Analog Devices Inc. offers a combination of durability, precision, and reliability that engineers and designers can rely on.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4592 $53.5104
28+ $3.6588 $102.4464
43+ $3.5445 $152.4135
59+ $3.4301 $202.3759
76+ $3.3158 $252.0008
101+ $2.9728 $300.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,356 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess