EN
  • EN
  • DE

ADG608BRU

Part No ADG608BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Single Supply Voltage (V+) 3.3 V to 5 V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 077481-ADG608BRU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG608BRU CAD Model

Description

Product Overview: ADG608BRU by Analog Devices Inc.

The ADG608BRU is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide superior switching performance for precision analog applications. It is a part of the ADG608 series, which is renowned for its reliability and versatility.

The ADG608BRU operates with a single supply range of +3 V to +5 V or a dual supply range of ±3 V to ±5 V, making it suitable for a wide variety of applications. It features a 4-channel, double-pole double-throw (4 x DPDT) configuration, which allows users to select one of four inputs/outputs for each switch without signal overlap.

This multiplexer comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) footprint, which is ideal for space-constrained applications. The TSSOP-16 package ensures that the device can be easily integrated into various electronic systems without compromising performance.

Key features of the ADG608BRU include:

  • Low On Resistance: Typically just 4 Ω, which minimizes signal attenuation and power loss.
  • Low Power Consumption: The CMOS construction ensures that the device consumes minimal power, enhancing battery life in portable applications.
  • Fast Switching Times: tON of 175 ns and tOFF of 145 ns, enabling rapid signal routing.
  • Low Crosstalk and Off Isolation: These features reduce signal interference, ensuring high signal integrity.
  • Break-Before-Make Switching: This mechanism prevents momentary shorting when switching between channels.

The ADG608BRU is highly suited for applications that require precise signal routing, such as data acquisition systems, communication systems, audio and video switching, and test equipment. Its robust design also makes it a reliable choice for harsh industrial environments.

With its combination of low power operation, fast switching speeds, and high signal integrity, the ADG608BRU from Analog Devices Inc. represents a premier solution for designers looking to optimize their analog signal routing with efficiency and precision.

For further information, including detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4195 $54.1950
20+ $5.0699 $101.3980
31+ $4.8951 $151.7481
45+ $4.5454 $204.5430
58+ $4.3706 $253.4948
72+ $4.1958 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,932 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess