EN
  • EN
  • DE

ADG612YRUZ-REEL

Part No ADG612YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG612YRUZ-REELCT, ADG612YRUZ-REELTR, ADG612YRUZ-REEL-ND, ADG612YRUZ-REELDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860037-ADG612YRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG612YRUZ-REEL CAD Model

Description

Product Overview: ADG612YRUZ-REEL

The ADG612YRUZ-REEL is a high-performance, CMOS analog switch from Analog Devices Inc., renowned for its reliability and efficiency in a wide array of electronic applications. This switch is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for portable and battery-powered devices. The product is provided in a convenient tape and reel package, ensuring safe and efficient handling for mass production environments.

Key Features

  • Low On-Resistance: The ADG612YRUZ-REEL features a low on-resistance, typically around 0.8 ohms, which ensures minimal signal attenuation and distortion when the switch is in the ON state.
  • Dual-Supply Operation: It operates with a dual supply voltage ranging from ±2.7 V to ±5.5 V, or a single supply from +2.7 V to +5.5 V, providing design flexibility for various circuit configurations.
  • Low Power Consumption: The low power consumption of the device is crucial for battery-operated and energy-sensitive applications.
  • High-Speed Switching: Fast switching times of the ADG612YRUZ-REEL, with tON and tOFF typically in the nanosecond range, make it suitable for high-frequency signal routing.
  • Improved Signal Integrity: The switch offers high linearity and low charge injection, preserving the integrity of the analog signal.
  • Latch-Up Proof: Built with a latch-up proof design, the device can withstand up to 300 mA of latch-up current, enhancing its robustness and reliability.

Applications

The versatility of the ADG612YRUZ-REEL allows it to be used in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Battery-powered devices
  • Sample-and-hold circuits

Quality and Packaging

Analog Devices Inc. is committed to providing high-quality products, and the ADG612YRUZ-REEL is no exception. It is available in a TSSOP-16 package, which is RoHS compliant and suitable for surface-mount technology (SMT). The tape and reel packaging format ensures compatibility with automated assembly processes, reducing manufacturing time and cost.

In summary, the ADG612YRUZ-REEL from Analog Devices Inc. is a robust, high-performance analog switch that offers flexibility, efficiency, and reliability for a wide range of electronic applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess