EN
  • EN
  • DE

SAF-TC1100-L100EB-G BB

Part No SAF-TC1100-L100EB-G BB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LBGA / TriCore™ series Microcontroller IC 32-Bit Single-Core 100MHz ROMless P-LBGA-208-2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series TC11xx
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Core Processor TriCore™
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, FIFO, I²C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 72
Program Memory Type ROMless
RAM Size 144K x 8
Supply Voltage - Operating 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-LBGA
Supplier Device Package P-LBGA-208-2
Base Product Number SAF-TC1100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Other Names SAF-TC1100-L100EB-GBBINTR,SAF-TC1100-L100EB-GBBTR,SAF-TC1100-L100EB-GBBINCT,SAFTC1100L100EBBBXT,SAF-TC1100-L100EB-GBBCT-ND,FT1100L100EBGBBXP,SAF-TC1100-L100EB-GBBCT,SAF-TC1100-L100EB-GBBTR-ND,SAF-TC1100-L100EB-GBB,SP000106545,SAFTC1100L100EBGBB,SP000106546
Standard Package 1,000
Win Source Part Number 1090983-SAF-TC1100-L100EB-G BB
Ultra Librarian 3D Model Ultra Librarian SAF-TC1100-L100EB-G BB CAD Model

Description

The Infineon Technologies SAF-TC1100-L100EB-G BB is an embedded microcontroller with a TriCore™ core processor. It has a speed of 100MHz and a core size of 32-bit single-core.

  • Core Processor: TriCore™
  • Speed: 100MHz
  • Core Size: 32-bit Single-Core
  • Connectivity: EBI/EMI, FIFO, I²C, IrDA, SPI, UART/USART
  • Peripherals: DMA, POR, PWM, WDT
  • I/O: 72
  • RAM Size: 144K x 8
  • Package: 208-LBGA case
  • Packaging: Tape and Reel
  • Status: Obsolete
  • Alternative Parts: LPC4078FBD208, LPC1778FBD208, TMS320F28232PGFA, TMS320F28232ZHHA

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess