EN
  • EN
  • DE

TPX252690MT-7029A1

Part No TPX252690MT-7029A1
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description MULTILAYER TRIPLEXER FOR 698 - 9 / RF Triplexer 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz 1008 (2520 Metric), 9 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr TDK Corporation
Series TPX
Package Tape & Reel
Type Triplexer
Frequency Bands (Low / High) 698MHz ~ 960MHz / 2.496GHz ~ 5.85GHz
Low Band Attenuation (min / max dB) 20.00dB / 43.00dB
High Band Attenuation (min / max dB) 30.00dB / 39.00dB
Return Loss (Low Band / High Band) 9.54dB / 9.54dB
Mounting SMD (SMT)
Package / Case 1008 (2520 Metric), 9 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-181640-6,445-181640-2,445-181640-1
Standard Package 2,000
Win Source Part Number 958660-TPX252690MT-7029A1
Ultra Librarian 3D Model Ultra Librarian TPX252690MT-7029A1 CAD Model

Description

The TDK Corporation TPX252690MT-7029A1 is an RF multiplexer that has a triplexer type.

  • Type: triplexer
  • Package: tape and reel
  • Standard Package: 2,000
  • Mount: SMD (SMT)
  • Frequency Band: 698MHz to 960MHz and 2.496GHz to 5.85GHz
  • Low Band Attenuation (min/max dB): 20.00dB/43.00dB
  • High Band Attenuation (min/max dB): 30.00dB/39.00dB
  • Return Loss (low band/high band): 9.54dB/9.54dB
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $10.0855
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1514 $50.7190
805+ $0.1243 $100.0615
1,250+ $0.1204 $150.5000
1,720+ $0.1165 $200.3800
2,225+ $0.1126 $250.5350
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283,860 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess