EN
  • EN
  • DE
  • IT

ACFM-2013-TR1

Part No ACFM-2013-TR1
Manufacturer Broadcom Limited
Catalog Hard To Find
Description IC QUADPLEXER B1+B3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Part Status Last Time Buy
Type Quadplexer
Mounting Style SMD
Manufacturer Package 15-SMD, No Lead
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 713274-ACFM-2013-TR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACFM-2013-TR1 CAD Model

Description

The ACFM-2013-TR1 is a Front-End Module (FEM) manufactured by Broadcom Limited, designed for use in wireless communication devices. This module integrates various RF components to provide filtering and impedance matching for optimal signal transmission and reception.

Applications:

  • Cellular phones: Used in mobile devices to improve signal quality and reduce interference.
  • Wireless routers: Integrated into routers to enhance Wi-Fi performance and range.
  • Tablets and laptops: Employed in portable computing devices for reliable wireless connectivity.
  • IoT devices: Utilized in connected devices such as smart home appliances and wearable technology for robust RF communication.

Features:

  • Integrated Filters: Provides filtering to reduce unwanted signals and improve signal-to-noise ratio.
  • Impedance Matching: Ensures efficient power transfer between the RF transceiver and the antenna.
  • Compact Size: Enables integration into small form-factor devices.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • High Linearity: Reduces distortion for improved signal quality.

Benefits:

  • Improved Signal Quality: Enhances signal reception and transmission, resulting in clearer communication.
  • Extended Battery Life: Low insertion loss and efficient power transfer contribute to reduced power consumption.
  • Reduced Interference: Filtering capabilities minimize interference from other wireless devices.
  • Enhanced Wireless Performance: Optimizes RF performance, leading to faster data rates and more reliable connections.
  • Smaller Device Footprint: Compact size allows for integration into smaller and more portable devices.

Additional Details:

The ACFM-2013-TR1 operates within specific frequency bands commonly used in cellular and Wi-Fi applications. The specific frequency range and other electrical characteristics can be found in the product datasheet. This FEM is typically surface-mounted onto a PCB and requires careful consideration of RF layout techniques to ensure optimal performance.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess